ValueTronics International, Inc. Pulse Generator 8080A

Description
The 8080A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Modular System Mainframe Generate Simultaneous 1 GHz and Simulated NRZ Data Generate Complementary Data with up to 64 Bits and 300ps Edges The Agilent 8080A can be used with a variety of modules (sold separately) producing configurations that can be used for research and development in advanced technologies such as subnanosecond ICs, fiber optics, and nucleonics.
Datasheet
Description
The 8080A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Modular System Mainframe Generate Simultaneous 1 GHz and Simulated NRZ Data Generate Complementary Data with up to 64 Bits and 300ps Edges The Agilent 8080A can be used with a variety of modules (sold separately) producing configurations that can be used for research and development in advanced technologies such as subnanosecond ICs, fiber optics, and nucleonics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8080A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8080A
Pulse Generator 8080A
The 8080A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Modular System Mainframe Generate Simultaneous 1 GHz and Simulated NRZ Data Generate Complementary Data with up to 64 Bits and 300ps Edges The Agilent 8080A can be used with a variety of modules (sold separately) producing configurations that can be used for research and development in advanced technologies such as subnanosecond ICs, fiber optics, and nucleonics.

The 8080A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Modular System Mainframe
  • Generate Simultaneous 1 GHz and Simulated NRZ Data
  • Generate Complementary Data with up to 64 Bits and 300ps Edges

The Agilent 8080A can be used with a variety of modules (sold separately) producing configurations that can be used for research and development in advanced technologies such as subnanosecond ICs, fiber optics, and nucleonics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8080A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details