ValueTronics International, Inc. Data Generator 8018A

Description
The 8018A is a Data Generator from Agilent. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: For dual-channel applications, the memory splits so that the outputs have independent 1 Kbits of data. High performance output amplifier delivers clean, 6 ns pulses with repetition rates from DC to 50 Mbits/s. Output amplitude is variable up to 15 V into 50 ohms enabling the Agilent 8018A to directly drive logic circuits ranging from TTL to CMOS. Output levels for ECL are also provided. With 2048 programmable bits, and a choice of pseudo-random binary sequences (prbs) ranging to over 1 Mbits, the Agilent 8018A Serial Data Generator is a powerful stimulator for serial digital systems and devices requiring high bit rate and fast pulses. Even preamble-data-post-a mble data link patterns are feasible by combining prbs and programmed data. Useful synch outputs simplify testing by locking scope or analyzer to unique points in the data stream.
Description
The 8018A is a Data Generator from Agilent. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: For dual-channel applications, the memory splits so that the outputs have independent 1 Kbits of data. High performance output amplifier delivers clean, 6 ns pulses with repetition rates from DC to 50 Mbits/s. Output amplitude is variable up to 15 V into 50 ohms enabling the Agilent 8018A to directly drive logic circuits ranging from TTL to CMOS. Output levels for ECL are also provided. With 2048 programmable bits, and a choice of pseudo-random binary sequences (prbs) ranging to over 1 Mbits, the Agilent 8018A Serial Data Generator is a powerful stimulator for serial digital systems and devices requiring high bit rate and fast pulses. Even preamble-data-post-a mble data link patterns are feasible by combining prbs and programmed data. Useful synch outputs simplify testing by locking scope or analyzer to unique points in the data stream.

Suppliers

Company
Product
Description
Supplier Links
Data Generator - 8018A - ValueTronics International, Inc.
Elgin, IL, USA
Data Generator
8018A
Data Generator 8018A
The 8018A is a Data Generator from Agilent. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: For dual-channel applications, the memory splits so that the outputs have independent 1 Kbits of data. High performance output amplifier delivers clean, 6 ns pulses with repetition rates from DC to 50 Mbits/s. Output amplitude is variable up to 15 V into 50 ohms enabling the Agilent 8018A to directly drive logic circuits ranging from TTL to CMOS. Output levels for ECL are also provided. With 2048 programmable bits, and a choice of pseudo-random binary sequences (prbs) ranging to over 1 Mbits, the Agilent 8018A Serial Data Generator is a powerful stimulator for serial digital systems and devices requiring high bit rate and fast pulses. Even preamble-data-post-a mble data link patterns are feasible by combining prbs and programmed data. Useful synch outputs simplify testing by locking scope or analyzer to unique points in the data stream.

The 8018A is a Data Generator from Agilent. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses.

Additional Features:

  • For dual-channel applications, the memory splits so that the outputs have independent 1 Kbits of data.
  • High performance output amplifier delivers clean, 6 ns pulses with repetition rates from DC to 50 Mbits/s.
  • Output amplitude is variable up to 15 V into 50 ohms enabling the Agilent 8018A to directly drive logic circuits ranging from TTL to CMOS.
  • Output levels for ECL are also provided.

With 2048 programmable bits, and a choice of pseudo-random binary sequences (prbs) ranging to over 1 Mbits, the Agilent 8018A Serial Data Generator is a powerful stimulator for serial digital systems and devices requiring high bit rate and fast pulses. Even preamble-data-post-amble data link patterns are feasible by combining prbs and programmed data. Useful synch outputs simplify testing by locking scope or analyzer to unique points in the data stream.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8018A
Product Name Data Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details