ValueTronics International, Inc. Pulse Generator 8015A

Description
The 8015A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 50 MHz Dual Output Generator Pulse transition times: Minimum to 0.5 s in four ranges Linearity: For transition times >30 ns, maximum deviation from a straight line between the 10% and 90% points is less than 5% of pulse amplitude Overshoot and ringing: ±5% of pulse amplitude, possibly increasing to <±10% at minimum amplitude Preshoot: <5% of pulse amplitude Pulse top perturbations: Droop <5% of pulse amplitude Pulse width: < 10 ns to 1 s in four ranges Width jitter: <0.1% + 50 ps Pulse delay: 20 ns (+25 ns fixed) to 1 s Delay jitter: <0.1 % + 50 ps The Agilent 8015A is a 50 MHz pulse generator that features dual outputs - each capable of delivering pulses up to 16 V in amplitude. When the outputs are combined (A + B mode), up to 30 V is available.
Datasheet
Description
The 8015A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 50 MHz Dual Output Generator Pulse transition times: Minimum to 0.5 s in four ranges Linearity: For transition times >30 ns, maximum deviation from a straight line between the 10% and 90% points is less than 5% of pulse amplitude Overshoot and ringing: ±5% of pulse amplitude, possibly increasing to <±10% at minimum amplitude Preshoot: <5% of pulse amplitude Pulse top perturbations: Droop <5% of pulse amplitude Pulse width: < 10 ns to 1 s in four ranges Width jitter: <0.1% + 50 ps Pulse delay: 20 ns (+25 ns fixed) to 1 s Delay jitter: <0.1 % + 50 ps The Agilent 8015A is a 50 MHz pulse generator that features dual outputs - each capable of delivering pulses up to 16 V in amplitude. When the outputs are combined (A + B mode), up to 30 V is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8015A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8015A
Pulse Generator 8015A
The 8015A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 50 MHz Dual Output Generator Pulse transition times: Minimum to 0.5 s in four ranges Linearity: For transition times >30 ns, maximum deviation from a straight line between the 10% and 90% points is less than 5% of pulse amplitude Overshoot and ringing: ±5% of pulse amplitude, possibly increasing to <±10% at minimum amplitude Preshoot: <5% of pulse amplitude Pulse top perturbations: Droop <5% of pulse amplitude Pulse width: < 10 ns to 1 s in four ranges Width jitter: <0.1% + 50 ps Pulse delay: 20 ns (+25 ns fixed) to 1 s Delay jitter: <0.1 % + 50 ps The Agilent 8015A is a 50 MHz pulse generator that features dual outputs - each capable of delivering pulses up to 16 V in amplitude. When the outputs are combined (A + B mode), up to 30 V is available.

The 8015A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 50 MHz Dual Output Generator
  • Pulse transition times: Minimum to 0.5 s in four ranges
  • Linearity: For transition times >30 ns, maximum deviation from a straight line between the 10% and 90% points is less than 5% of pulse amplitude
  • Overshoot and ringing: ±5% of pulse amplitude, possibly increasing to <±10% at minimum amplitude
  • Preshoot: <5% of pulse amplitude
  • Pulse top perturbations: Droop <5% of pulse amplitude
  • Pulse width: < 10 ns to 1 s in four ranges
  • Width jitter: <0.1% + 50 ps
  • Pulse delay: 20 ns (+25 ns fixed) to 1 s
  • Delay jitter: <0.1 % + 50 ps

The Agilent 8015A is a 50 MHz pulse generator that features dual outputs - each capable of delivering pulses up to 16 V in amplitude. When the outputs are combined (A + B mode), up to 30 V is available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8015A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details