The 8013B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.
Additional Features:
Repetition rate is continuously adjustable from 1 Hz to 50 MHz
Maximum output is 10 V across 50 ohms and can be reduced via a four-step attenuator to 0.4 V
Pulse delay can be set from less than 35 ns to 1 s (with respect to trigger output), continuously adjustable over four ranges
Square wave output is adjustable from 0.5 Hz to 25 MHz in four ranges
The Agilent 8013B, Pulse Generator, has a well-composed layout of the front panel controls (horizontal controls for horizontal parameters, vertical controls for vertical parameters) that enables output pulses to be set up quickly and accurately with minimum risk of incompatible settings. For increased versatility, two outputs are featured providing simultaneous pulses of opposite polarity plus a switchable internal 50 ohm source! Transition times are fixed at 3.5 ns and pulse width is continuously adjustable from less than 10 ns to 1 s.
The 8013B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.
Additional Features:
- Repetition rate is continuously adjustable from 1 Hz to 50 MHz
- Maximum output is 10 V across 50 ohms and can be reduced via a four-step attenuator to 0.4 V
- Pulse delay can be set from less than 35 ns to 1 s (with respect to trigger output), continuously adjustable over four ranges
- Square wave output is adjustable from 0.5 Hz to 25 MHz in four ranges
The Agilent 8013B, Pulse Generator, has a well-composed layout of the front panel controls (horizontal controls for horizontal parameters, vertical controls for vertical parameters) that enables output pulses to be set up quickly and accurately with minimum risk of incompatible settings. For increased versatility, two outputs are featured providing simultaneous pulses of opposite polarity plus a switchable internal 50 ohm source! Transition times are fixed at 3.5 ns and pulse width is continuously adjustable from less than 10 ns to 1 s.