ValueTronics International, Inc. Pulse Generator 8005B

Description
The 8005B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Simplicity and reliability makes this unit an excellent choice for pulse generator applications Gating, square wave, double pulse modes Pulse outputs: simultaneous pos., neg. and TTL outputs Pulse width: <25 nS to 3 S; Amplitude: 300 mV to 10 V Square wave: 0.15 Hz to 10 MHz Repetition rate: 0.3 Hz to 20 MHz in 5 ranges, double pulse is 10 MHz max. Trigger output >2 V amplitude across 50 ohms, width is >6 nS External triggering from DC to 20 MHz and delay of approx. 35 nS trigger input to trigger output, maximum input of ±10V The Agilent 8005B is a general purpose, triple output 20 MHz pulse generator. This instrument has all parameters variable and produces simultaneous positive and negative pulses. It also has TTL output with all parameters variable except amplitude. This feature, together with the normal/complement facility, greatly improves the case of operation.
Description
The 8005B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Simplicity and reliability makes this unit an excellent choice for pulse generator applications Gating, square wave, double pulse modes Pulse outputs: simultaneous pos., neg. and TTL outputs Pulse width: <25 nS to 3 S; Amplitude: 300 mV to 10 V Square wave: 0.15 Hz to 10 MHz Repetition rate: 0.3 Hz to 20 MHz in 5 ranges, double pulse is 10 MHz max. Trigger output >2 V amplitude across 50 ohms, width is >6 nS External triggering from DC to 20 MHz and delay of approx. 35 nS trigger input to trigger output, maximum input of ±10V The Agilent 8005B is a general purpose, triple output 20 MHz pulse generator. This instrument has all parameters variable and produces simultaneous positive and negative pulses. It also has TTL output with all parameters variable except amplitude. This feature, together with the normal/complement facility, greatly improves the case of operation.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8005B - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8005B
Pulse Generator 8005B
The 8005B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Simplicity and reliability makes this unit an excellent choice for pulse generator applications Gating, square wave, double pulse modes Pulse outputs: simultaneous pos., neg. and TTL outputs Pulse width: <25 nS to 3 S; Amplitude: 300 mV to 10 V Square wave: 0.15 Hz to 10 MHz Repetition rate: 0.3 Hz to 20 MHz in 5 ranges, double pulse is 10 MHz max. Trigger output >2 V amplitude across 50 ohms, width is >6 nS External triggering from DC to 20 MHz and delay of approx. 35 nS trigger input to trigger output, maximum input of ±10V The Agilent 8005B is a general purpose, triple output 20 MHz pulse generator. This instrument has all parameters variable and produces simultaneous positive and negative pulses. It also has TTL output with all parameters variable except amplitude. This feature, together with the normal/complement facility, greatly improves the case of operation.

The 8005B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Simplicity and reliability makes this unit an excellent choice for pulse generator applications
  • Gating, square wave, double pulse modes
  • Pulse outputs: simultaneous pos., neg. and TTL outputs
  • Pulse width: <25 nS to 3 S; Amplitude: 300 mV to 10 V
  • Square wave: 0.15 Hz to 10 MHz
  • Repetition rate: 0.3 Hz to 20 MHz in 5 ranges, double pulse is 10 MHz max.
  • Trigger output >2 V amplitude across 50 ohms, width is >6 nS
  • External triggering from DC to 20 MHz and delay of approx. 35 nS trigger input to trigger output, maximum input of ±10V

The Agilent 8005B is a general purpose, triple output 20 MHz pulse generator. This instrument has all parameters variable and produces simultaneous positive and negative pulses. It also has TTL output with all parameters variable except amplitude. This feature, together with the normal/complement facility, greatly improves the case of operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8005B
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details