ValueTronics International, Inc. Directional Coupler 779D

Description
The 779D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 1.7 to 12.4 GHz Nominal Coupling and Variation: 20 ±0.75 dB Directivity: >30 dB for 1.7 to 4 GHz, >26 dB for 4 to 12.4 GHz Maximum SWR: 1.2 Insertion Loss: <0.60dB Power Rating Average, Peak: 50 W, 250 W Dimensions: 196.9 mm L x 114.3 mm H x 25.4 mm W (7.75 in x 4.50 in x 1.0 in) The Agilent 779D is a Coaxial Dual-Directional Coupler that is designed for swept measurements in the 1.7 to 12.4 GHz range. The Agilent 779D's high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 779D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.
Description
The 779D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 1.7 to 12.4 GHz Nominal Coupling and Variation: 20 ±0.75 dB Directivity: >30 dB for 1.7 to 4 GHz, >26 dB for 4 to 12.4 GHz Maximum SWR: 1.2 Insertion Loss: <0.60dB Power Rating Average, Peak: 50 W, 250 W Dimensions: 196.9 mm L x 114.3 mm H x 25.4 mm W (7.75 in x 4.50 in x 1.0 in) The Agilent 779D is a Coaxial Dual-Directional Coupler that is designed for swept measurements in the 1.7 to 12.4 GHz range. The Agilent 779D's high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 779D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 779D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
779D
Directional Coupler 779D
The 779D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 1.7 to 12.4 GHz Nominal Coupling and Variation: 20 ±0.75 dB Directivity: >30 dB for 1.7 to 4 GHz, >26 dB for 4 to 12.4 GHz Maximum SWR: 1.2 Insertion Loss: <0.60dB Power Rating Average, Peak: 50 W, 250 W Dimensions: 196.9 mm L x 114.3 mm H x 25.4 mm W (7.75 in x 4.50 in x 1.0 in) The Agilent 779D is a Coaxial Dual-Directional Coupler that is designed for swept measurements in the 1.7 to 12.4 GHz range. The Agilent 779D's high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 779D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.

The 779D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Dual-directional
  • High directivity
  • Excellent mean coupling accuracy
  • Frequency Range: 1.7 to 12.4 GHz
  • Nominal Coupling and Variation: 20 ±0.75 dB
  • Directivity: >30 dB for 1.7 to 4 GHz, >26 dB for 4 to 12.4 GHz
  • Maximum SWR: 1.2
  • Insertion Loss: <0.60dB
  • Power Rating Average, Peak: 50 W, 250 W
  • Dimensions: 196.9 mm L x 114.3 mm H x 25.4 mm W (7.75 in x 4.50 in x 1.0 in)

The Agilent 779D is a Coaxial Dual-Directional Coupler that is designed for swept measurements in the 1.7 to 12.4 GHz range. The Agilent 779D's high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 779D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 779D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Directional Coupler - 5o55224400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
View Details
25 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-25-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers