ValueTronics International, Inc. Optical Analyzer 71452B

Description
The 71452B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: wavelength range is 600 to 1700 nm The Keysight Agilent HP 71452B is designed for use with the 70000 series Modular Measurement System (MMS). The Keysight Agilent HP 71452B is a mainframe system with a color display. The unit is a diffraction grating based spectrum analyzer that provides spectral measurements of optical power versus wavelength.
Description
The 71452B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: wavelength range is 600 to 1700 nm The Keysight Agilent HP 71452B is designed for use with the 70000 series Modular Measurement System (MMS). The Keysight Agilent HP 71452B is a mainframe system with a color display. The unit is a diffraction grating based spectrum analyzer that provides spectral measurements of optical power versus wavelength.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 71452B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
71452B
Optical Analyzer 71452B
The 71452B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: wavelength range is 600 to 1700 nm The Keysight Agilent HP 71452B is designed for use with the 70000 series Modular Measurement System (MMS). The Keysight Agilent HP 71452B is a mainframe system with a color display. The unit is a diffraction grating based spectrum analyzer that provides spectral measurements of optical power versus wavelength.

The 71452B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • wavelength range is 600 to 1700 nm

The Keysight Agilent HP 71452B is designed for use with the 70000 series Modular Measurement System (MMS). The Keysight Agilent HP 71452B is a mainframe system with a color display. The unit is a diffraction grating based spectrum analyzer that provides spectral measurements of optical power versus wavelength.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71452B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details