ValueTronics International, Inc. Optical Analyzer 71451B

Description
The 71451B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Real-time sweep rates, -90dBm sensitivity and 60dB dynamic range, Excellent amplitude accuracy, Low polarization dependence Bandwidth from 600 to 1700nm Accuracy :+/- 0.3nm. With 70004A Color Display The Keysight Agilent HP 71451B is an Optical Spectrum Analyzer System. Spectral measurements from 600nm to 1700nm, Unique double-pass monochromator.
Description
The 71451B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Real-time sweep rates, -90dBm sensitivity and 60dB dynamic range, Excellent amplitude accuracy, Low polarization dependence Bandwidth from 600 to 1700nm Accuracy :+/- 0.3nm. With 70004A Color Display The Keysight Agilent HP 71451B is an Optical Spectrum Analyzer System. Spectral measurements from 600nm to 1700nm, Unique double-pass monochromator.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 71451B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
71451B
Optical Analyzer 71451B
The 71451B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Real-time sweep rates, -90dBm sensitivity and 60dB dynamic range, Excellent amplitude accuracy, Low polarization dependence Bandwidth from 600 to 1700nm Accuracy :+/- 0.3nm. With 70004A Color Display The Keysight Agilent HP 71451B is an Optical Spectrum Analyzer System. Spectral measurements from 600nm to 1700nm, Unique double-pass monochromator.

The 71451B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Real-time sweep rates, -90dBm sensitivity and 60dB dynamic range, Excellent amplitude accuracy, Low polarization dependence
  • Bandwidth from 600 to 1700nm
  • Accuracy :+/- 0.3nm. With 70004A Color Display

The Keysight Agilent HP 71451B is an Optical Spectrum Analyzer System. Spectral measurements from 600nm to 1700nm, Unique double-pass monochromator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71451B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products