ValueTronics International, Inc. Optical Analyzer 71451A

Description
The 71451A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Spectral measurements from 600 to 1700 nm Unique double-pass monochromator Real-Time sweep rates -90 dBm sensetivity and 60 dB dynamic range Excellent amplitude accuracy, low polarization dependency Wavelength and amplitude calibration across full measurement range Optional current source and white light source Five modes of operation
Description
The 71451A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Spectral measurements from 600 to 1700 nm Unique double-pass monochromator Real-Time sweep rates -90 dBm sensetivity and 60 dB dynamic range Excellent amplitude accuracy, low polarization dependency Wavelength and amplitude calibration across full measurement range Optional current source and white light source Five modes of operation

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 71451A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
71451A
Optical Analyzer 71451A
The 71451A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Spectral measurements from 600 to 1700 nm Unique double-pass monochromator Real-Time sweep rates -90 dBm sensetivity and 60 dB dynamic range Excellent amplitude accuracy, low polarization dependency Wavelength and amplitude calibration across full measurement range Optional current source and white light source Five modes of operation

The 71451A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Spectral measurements from 600 to 1700 nm
  • Unique double-pass monochromator
  • Real-Time sweep rates
  • -90 dBm sensetivity and 60 dB dynamic range
  • Excellent amplitude accuracy, low polarization dependency
  • Wavelength and amplitude calibration across full measurement range
  • Optional current source and white light source
  • Five modes of operation
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71451A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details