ValueTronics International, Inc. Optical Analyzer 71401C

Description
The 71401C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 22 GHz bandwidths RIN measurements to -165 dB/Hz Interferometer option for laser linewidth and chirp measurements Combines a high-performance microwave and RF spectrum analyzer with a sensitive wide-bandwidth optical receiver module for characterizing semi-conductor lasers, laser transmitters, optical modulators, and detectors. Featuring bandwidths from 100 kHz to 2.9 GHz and wavelength operation from 1200 to 1600 nm, the Keysight Agilent HP 71401C easily and accurately characterizes lasers and devices for modulation capability. It can make measurements of relative intensity noise (RIN), linewidth, and modulation performance with analog or digital format on a single-mode optical fiber. HP-IB.
Description
The 71401C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 22 GHz bandwidths RIN measurements to -165 dB/Hz Interferometer option for laser linewidth and chirp measurements Combines a high-performance microwave and RF spectrum analyzer with a sensitive wide-bandwidth optical receiver module for characterizing semi-conductor lasers, laser transmitters, optical modulators, and detectors. Featuring bandwidths from 100 kHz to 2.9 GHz and wavelength operation from 1200 to 1600 nm, the Keysight Agilent HP 71401C easily and accurately characterizes lasers and devices for modulation capability. It can make measurements of relative intensity noise (RIN), linewidth, and modulation performance with analog or digital format on a single-mode optical fiber. HP-IB.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 71401C - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
71401C
Optical Analyzer 71401C
The 71401C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 22 GHz bandwidths RIN measurements to -165 dB/Hz Interferometer option for laser linewidth and chirp measurements Combines a high-performance microwave and RF spectrum analyzer with a sensitive wide-bandwidth optical receiver module for characterizing semi-conductor lasers, laser transmitters, optical modulators, and detectors. Featuring bandwidths from 100 kHz to 2.9 GHz and wavelength operation from 1200 to 1600 nm, the Keysight Agilent HP 71401C easily and accurately characterizes lasers and devices for modulation capability. It can make measurements of relative intensity noise (RIN), linewidth, and modulation performance with analog or digital format on a single-mode optical fiber. HP-IB.

The 71401C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • 22 GHz bandwidths
  • RIN measurements to -165 dB/Hz
  • Interferometer option for laser linewidth and chirp measurements

Combines a high-performance microwave and RF spectrum analyzer with a sensitive wide-bandwidth optical receiver module for characterizing semi-conductor lasers, laser transmitters, optical modulators, and detectors. Featuring bandwidths from 100 kHz to 2.9 GHz and wavelength operation from 1200 to 1600 nm, the Keysight Agilent HP 71401C easily and accurately characterizes lasers and devices for modulation capability. It can make measurements of relative intensity noise (RIN), linewidth, and modulation performance with analog or digital format on a single-mode optical fiber. HP-IB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71401C
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details