ValueTronics International, Inc. Optical Analyzer 71400C

Description
The 71400C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: The Keysight Agilent HP 71400C light wave signal analyzer combines Keysight Agilent HP's highest performance RF spectrum analyzers with a sensitive, wide-bandwidth optical-receiver for analyzing light wave communications systems and components. Bandwidths from 100 kHz to 22 GHz and wavelength operation from 1200 to 1600 nm, the Agilent Keysight Agilent HP performance on single-mode optical fiber. The Keysight Agilent HP 71400C can achieve a displayed average noise level low enough (< 65 dBm optical) to observe and measure intensity noise and RIN produced by semiconductor lasers. Coupled with a built-in attenuator that enables lasers with up to 1 watt of power to be tested, the light wave signal analyzer provides you with outstanding measurement range.
Description
The 71400C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: The Keysight Agilent HP 71400C light wave signal analyzer combines Keysight Agilent HP's highest performance RF spectrum analyzers with a sensitive, wide-bandwidth optical-receiver for analyzing light wave communications systems and components. Bandwidths from 100 kHz to 22 GHz and wavelength operation from 1200 to 1600 nm, the Agilent Keysight Agilent HP performance on single-mode optical fiber. The Keysight Agilent HP 71400C can achieve a displayed average noise level low enough (< 65 dBm optical) to observe and measure intensity noise and RIN produced by semiconductor lasers. Coupled with a built-in attenuator that enables lasers with up to 1 watt of power to be tested, the light wave signal analyzer provides you with outstanding measurement range.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 71400C - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
71400C
Optical Analyzer 71400C
The 71400C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: The Keysight Agilent HP 71400C light wave signal analyzer combines Keysight Agilent HP's highest performance RF spectrum analyzers with a sensitive, wide-bandwidth optical-receiver for analyzing light wave communications systems and components. Bandwidths from 100 kHz to 22 GHz and wavelength operation from 1200 to 1600 nm, the Agilent Keysight Agilent HP performance on single-mode optical fiber. The Keysight Agilent HP 71400C can achieve a displayed average noise level low enough (< 65 dBm optical) to observe and measure intensity noise and RIN produced by semiconductor lasers. Coupled with a built-in attenuator that enables lasers with up to 1 watt of power to be tested, the light wave signal analyzer provides you with outstanding measurement range.

The 71400C is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

The Keysight Agilent HP 71400C light wave signal analyzer combines Keysight Agilent HP's highest performance RF spectrum analyzers with a sensitive, wide-bandwidth optical-receiver for analyzing light wave communications systems and components.

Bandwidths from 100 kHz to 22 GHz and wavelength operation from 1200 to 1600 nm, the Agilent Keysight Agilent HP performance on single-mode optical fiber. The Keysight Agilent HP 71400C can achieve a displayed average noise level low enough (< 65 dBm optical) to observe and measure intensity noise and RIN produced by semiconductor lasers. Coupled with a built-in attenuator that enables lasers with up to 1 watt of power to be tested, the light wave signal analyzer provides you with outstanding measurement range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71400C
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details