ValueTronics International, Inc. Spectrum Analyzer 71209A

Description
The 71209A is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 26.5 GHz -138 dBm to -128 dBm sensitivity -155 dBm to -150 dBm sensitivity with preamp Agilent 8566B Programming Language Compatible Built-in External Mixer Interface Three-year calibration cycle The Agilent 71209A used spectrum analyzers provides full sweep from 100 Hz to 26.5 GHz, plus built-in external mixer capability. Its superb frequency accuracy, amplitude accuracy, and repeatability let you perform even the most demanding satellite tests. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability allow a three-year calibration cycle, giving you a very low lifetime cost.
Datasheet
Description
The 71209A is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 26.5 GHz -138 dBm to -128 dBm sensitivity -155 dBm to -150 dBm sensitivity with preamp Agilent 8566B Programming Language Compatible Built-in External Mixer Interface Three-year calibration cycle The Agilent 71209A used spectrum analyzers provides full sweep from 100 Hz to 26.5 GHz, plus built-in external mixer capability. Its superb frequency accuracy, amplitude accuracy, and repeatability let you perform even the most demanding satellite tests. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability allow a three-year calibration cycle, giving you a very low lifetime cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 71209A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
71209A
Spectrum Analyzer 71209A
The 71209A is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 26.5 GHz -138 dBm to -128 dBm sensitivity -155 dBm to -150 dBm sensitivity with preamp Agilent 8566B Programming Language Compatible Built-in External Mixer Interface Three-year calibration cycle The Agilent 71209A used spectrum analyzers provides full sweep from 100 Hz to 26.5 GHz, plus built-in external mixer capability. Its superb frequency accuracy, amplitude accuracy, and repeatability let you perform even the most demanding satellite tests. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability allow a three-year calibration cycle, giving you a very low lifetime cost.

The 71209A is a 26.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 26.5 GHz
  • -138 dBm to -128 dBm sensitivity
  • -155 dBm to -150 dBm sensitivity with preamp
  • Agilent 8566B Programming Language Compatible
  • Built-in External Mixer Interface
  • Three-year calibration cycle

The Agilent 71209A used spectrum analyzers provides full sweep from 100 Hz to 26.5 GHz, plus built-in external mixer capability. Its superb frequency accuracy, amplitude accuracy, and repeatability let you perform even the most demanding satellite tests. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price.

Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability allow a three-year calibration cycle, giving you a very low lifetime cost.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71209A
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details