ValueTronics International, Inc. Spectrum Analyzer 71200C

Description
The 71200C is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz-22 GHz Tunable in 1 Hz increments Frequency Span Range: 0 to 22 GHz in 0.5% increments Sweep Time Range (Continuous): 10 ms to 1000 s Accuracy: ±2% The Agilent 71200C microwave spectrum analyzer offers a wide variety of price and performance options and a frequency range of 50 kHz to 22 GHz. The standard configuration gives unpreselected microwave capability at just over the price of an RF analyzer with similar performance in terms of speed, phase noise, and feature set. If you make RF measurements and occasionally view microwave signals, this analyzer may be ideal. Or, if you measure known signals in a controlled environment such as manufacturing, the Agilent 71200c spectrum analyzer offers high performance at an economical cost. To measure several unknown signals or spurious signals, preselection is recommended. It will eliminate the multiple and image responses that occur in microwave harmonic mixing, saving the time it takes to identify unknown signals. And for coverage to 325 GHz, you can add an Agilent 70907B external mixer interface module. The Agilent 70620B preamplifier modules can be used with the Agilent 71200C spectrum analyzer for improved sensitivity.
Datasheet
Description
The 71200C is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz-22 GHz Tunable in 1 Hz increments Frequency Span Range: 0 to 22 GHz in 0.5% increments Sweep Time Range (Continuous): 10 ms to 1000 s Accuracy: ±2% The Agilent 71200C microwave spectrum analyzer offers a wide variety of price and performance options and a frequency range of 50 kHz to 22 GHz. The standard configuration gives unpreselected microwave capability at just over the price of an RF analyzer with similar performance in terms of speed, phase noise, and feature set. If you make RF measurements and occasionally view microwave signals, this analyzer may be ideal. Or, if you measure known signals in a controlled environment such as manufacturing, the Agilent 71200c spectrum analyzer offers high performance at an economical cost. To measure several unknown signals or spurious signals, preselection is recommended. It will eliminate the multiple and image responses that occur in microwave harmonic mixing, saving the time it takes to identify unknown signals. And for coverage to 325 GHz, you can add an Agilent 70907B external mixer interface module. The Agilent 70620B preamplifier modules can be used with the Agilent 71200C spectrum analyzer for improved sensitivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 71200C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
71200C
Spectrum Analyzer 71200C
The 71200C is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz-22 GHz Tunable in 1 Hz increments Frequency Span Range: 0 to 22 GHz in 0.5% increments Sweep Time Range (Continuous): 10 ms to 1000 s Accuracy: ±2% The Agilent 71200C microwave spectrum analyzer offers a wide variety of price and performance options and a frequency range of 50 kHz to 22 GHz. The standard configuration gives unpreselected microwave capability at just over the price of an RF analyzer with similar performance in terms of speed, phase noise, and feature set. If you make RF measurements and occasionally view microwave signals, this analyzer may be ideal. Or, if you measure known signals in a controlled environment such as manufacturing, the Agilent 71200c spectrum analyzer offers high performance at an economical cost. To measure several unknown signals or spurious signals, preselection is recommended. It will eliminate the multiple and image responses that occur in microwave harmonic mixing, saving the time it takes to identify unknown signals. And for coverage to 325 GHz, you can add an Agilent 70907B external mixer interface module. The Agilent 70620B preamplifier modules can be used with the Agilent 71200C spectrum analyzer for improved sensitivity.

The 71200C is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 50 kHz-22 GHz
  • Tunable in 1 Hz increments
  • Frequency Span Range: 0 to 22 GHz in 0.5% increments
  • Sweep Time Range (Continuous): 10 ms to 1000 s
  • Accuracy: ±2%

The Agilent 71200C microwave spectrum analyzer offers a wide variety of price and performance options and a frequency range of 50 kHz to 22 GHz. The standard configuration gives unpreselected microwave capability at just over the price of an RF analyzer with similar performance in terms of speed, phase noise, and feature set. If you make RF measurements and occasionally view microwave signals, this analyzer may be ideal. Or, if you measure known signals in a controlled environment such as manufacturing, the Agilent 71200c spectrum analyzer offers high performance at an economical cost.

To measure several unknown signals or spurious signals, preselection is recommended. It will eliminate the multiple and image responses that occur in microwave harmonic mixing, saving the time it takes to identify unknown signals. And for coverage to 325 GHz, you can add an Agilent 70907B external mixer interface module. The Agilent 70620B preamplifier modules can be used with the Agilent 71200C spectrum analyzer for improved sensitivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71200C
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details