ValueTronics International, Inc. Spectrum Analyzer 71100C

Description
The 71100C is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 2.9 GHz -134 dBm to -131 dBm sensitivity -156 dBm with optional preamp Agilent 8566B Programming Language Compatible Three-year calibration cycle The Agilent 71100C spectrum analyzer operates from 100 Hz to 2.9 GHz. The Agilent 71100C synthesized performance offers very precise, high-speed tuning, with excellent frequency accuracy, amplitude accuracy, and repeatability. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability of the Agilent 71100C allows a three-year calibration cycle, giving you a very low lifetime cost.
Description
The 71100C is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 2.9 GHz -134 dBm to -131 dBm sensitivity -156 dBm with optional preamp Agilent 8566B Programming Language Compatible Three-year calibration cycle The Agilent 71100C spectrum analyzer operates from 100 Hz to 2.9 GHz. The Agilent 71100C synthesized performance offers very precise, high-speed tuning, with excellent frequency accuracy, amplitude accuracy, and repeatability. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability of the Agilent 71100C allows a three-year calibration cycle, giving you a very low lifetime cost.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 71100C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
71100C
Spectrum Analyzer 71100C
The 71100C is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 2.9 GHz -134 dBm to -131 dBm sensitivity -156 dBm with optional preamp Agilent 8566B Programming Language Compatible Three-year calibration cycle The Agilent 71100C spectrum analyzer operates from 100 Hz to 2.9 GHz. The Agilent 71100C synthesized performance offers very precise, high-speed tuning, with excellent frequency accuracy, amplitude accuracy, and repeatability. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy. For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability of the Agilent 71100C allows a three-year calibration cycle, giving you a very low lifetime cost.

The 71100C is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 2.9 GHz
  • -134 dBm to -131 dBm sensitivity
  • -156 dBm with optional preamp
  • Agilent 8566B Programming Language Compatible
  • Three-year calibration cycle

The Agilent 71100C spectrum analyzer operates from 100 Hz to 2.9 GHz. The Agilent 71100C synthesized performance offers very precise, high-speed tuning, with excellent frequency accuracy, amplitude accuracy, and repeatability. As part of the Modular Measurement System (MMS) family, you can choose a configuration that best meets your requirements in performance, size, and price. Adding accessories such as a preamplifier or tracking generator is very easy.

For automated testing, the Agilent 70000 series of spectrum analyzers are compatible with the Agilent 8566B. Their proven reliability and repeatability of the Agilent 71100C allows a three-year calibration cycle, giving you a very low lifetime cost.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71100C
Product Name Spectrum Analyzer
Frequency Range 2.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details