ValueTronics International, Inc. Spectrum Analyzer 71100A

Description
The 71100A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 2.9 GHz Amplitude range: -134dBm to +30dBm Dynamic range: Greater than -70dBc Resolution bandwidth: 10 Hz CRT monochrome graphic display HPIB Built using Agilent 70000 Modular Measurement System
Description
The 71100A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 2.9 GHz Amplitude range: -134dBm to +30dBm Dynamic range: Greater than -70dBc Resolution bandwidth: 10 Hz CRT monochrome graphic display HPIB Built using Agilent 70000 Modular Measurement System

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 71100A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
71100A
Spectrum Analyzer 71100A
The 71100A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 2.9 GHz Amplitude range: -134dBm to +30dBm Dynamic range: Greater than -70dBc Resolution bandwidth: 10 Hz CRT monochrome graphic display HPIB Built using Agilent 70000 Modular Measurement System

The 71100A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 2.9 GHz
  • Amplitude range: -134dBm to +30dBm
  • Dynamic range: Greater than -70dBc
  • Resolution bandwidth: 10 Hz
  • CRT monochrome graphic display
  • HPIB
  • Built using Agilent 70000 Modular Measurement System
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71100A
Product Name Spectrum Analyzer
Frequency Range 2.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products