ValueTronics International, Inc. Analyzer 70951A

Description
The 70951A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Wavelength Range: 600 nm - 1700 nm Resolution Accuracy: (> 0.5 nm, 1250 nm - 1600 nm): +-20% The Agilent 70951A is an Analyzer.
Description
The 70951A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Wavelength Range: 600 nm - 1700 nm Resolution Accuracy: (> 0.5 nm, 1250 nm - 1600 nm): +-20% The Agilent 70951A is an Analyzer.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70951A
The 70951A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Wavelength Range: 600 nm - 1700 nm Resolution Accuracy: (> 0.5 nm, 1250 nm - 1600 nm): +-20% The Agilent 70951A is an Analyzer.

The 70951A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Wavelength Range: 600 nm - 1700 nm
  • Resolution Accuracy: (> 0.5 nm, 1250 nm - 1600 nm): +-20%

The Agilent 70951A is an Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70951A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3075X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details