ValueTronics International, Inc. Analyzer 70950A

Description
The 70950A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 600 - 1700nm Double pass monochromater Real time sweep rates -90 dBm sensitivity 60 dB dynamic range The Agilent 70950A is an Analyzer.
Description
The 70950A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 600 - 1700nm Double pass monochromater Real time sweep rates -90 dBm sensitivity 60 dB dynamic range The Agilent 70950A is an Analyzer.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70950A
The 70950A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 600 - 1700nm Double pass monochromater Real time sweep rates -90 dBm sensitivity 60 dB dynamic range The Agilent 70950A is an Analyzer.

The 70950A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 600 - 1700nm
  • Double pass monochromater
  • Real time sweep rates
  • -90 dBm sensitivity
  • 60 dB dynamic range

The Agilent 70950A is an Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70950A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details