ValueTronics International, Inc. Analyzer 70911A

Description
The 70911A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. Additional Features: Resolution bandwidths from 10 MHz to 100 MHz IF Gain from 0 dB to 70 dB in 1 dB steps Video output at full selected bandwidth Optional 70 or 140 MHz IF output Channel filters available for the 70 MHz output Optional demodulated FM output Optional analog demodulated I/Q outputs The Keysight Agilent HP 70911A ultra-wide bandwidth IF module adds receiver functionality to certain Keysight Agilent HP 70000 series spectrum analyzers. Designed specifically to work with the Keysight Agilent HP 71209A option 001 analyzer, it adds receive bandwidths of 10 MHz to 100 MHz in 10% increments. When the Keysight Agilent HP 70911A is added to the Keysight Agilent HP 71209A option 001, the combination constitutes the Keysight Agilent HP 71910A wide-bandwidth receiver. Options are available to provide 70 MHz or 140 MHz IF outputs, demodulated FM out, or analog I/Q demodulated outputs. Also available are channel filters for the 70 MHz IF to selected any required bandwidth and shape. (A maximum of 15 filters can be configured.)
Description
The 70911A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. Additional Features: Resolution bandwidths from 10 MHz to 100 MHz IF Gain from 0 dB to 70 dB in 1 dB steps Video output at full selected bandwidth Optional 70 or 140 MHz IF output Channel filters available for the 70 MHz output Optional demodulated FM output Optional analog demodulated I/Q outputs The Keysight Agilent HP 70911A ultra-wide bandwidth IF module adds receiver functionality to certain Keysight Agilent HP 70000 series spectrum analyzers. Designed specifically to work with the Keysight Agilent HP 71209A option 001 analyzer, it adds receive bandwidths of 10 MHz to 100 MHz in 10% increments. When the Keysight Agilent HP 70911A is added to the Keysight Agilent HP 71209A option 001, the combination constitutes the Keysight Agilent HP 71910A wide-bandwidth receiver. Options are available to provide 70 MHz or 140 MHz IF outputs, demodulated FM out, or analog I/Q demodulated outputs. Also available are channel filters for the 70 MHz IF to selected any required bandwidth and shape. (A maximum of 15 filters can be configured.)

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70911A
The 70911A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. Additional Features: Resolution bandwidths from 10 MHz to 100 MHz IF Gain from 0 dB to 70 dB in 1 dB steps Video output at full selected bandwidth Optional 70 or 140 MHz IF output Channel filters available for the 70 MHz output Optional demodulated FM output Optional analog demodulated I/Q outputs The Keysight Agilent HP 70911A ultra-wide bandwidth IF module adds receiver functionality to certain Keysight Agilent HP 70000 series spectrum analyzers. Designed specifically to work with the Keysight Agilent HP 71209A option 001 analyzer, it adds receive bandwidths of 10 MHz to 100 MHz in 10% increments. When the Keysight Agilent HP 70911A is added to the Keysight Agilent HP 71209A option 001, the combination constitutes the Keysight Agilent HP 71910A wide-bandwidth receiver. Options are available to provide 70 MHz or 140 MHz IF outputs, demodulated FM out, or analog I/Q demodulated outputs. Also available are channel filters for the 70 MHz IF to selected any required bandwidth and shape. (A maximum of 15 filters can be configured.)

The 70911A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices.

Additional Features:

  • Resolution bandwidths from 10 MHz to 100 MHz
  • IF Gain from 0 dB to 70 dB in 1 dB steps
  • Video output at full selected bandwidth
  • Optional 70 or 140 MHz IF output
  • Channel filters available for the 70 MHz output
  • Optional demodulated FM output
  • Optional analog demodulated I/Q outputs

The Keysight Agilent HP 70911A ultra-wide bandwidth IF module adds receiver functionality to certain Keysight Agilent HP 70000 series spectrum analyzers. Designed specifically to work with the Keysight Agilent HP 71209A option 001 analyzer, it adds receive bandwidths of 10 MHz to 100 MHz in 10% increments. When the Keysight Agilent HP 70911A is added to the Keysight Agilent HP 71209A option 001, the combination constitutes the Keysight Agilent HP 71910A wide-bandwidth receiver. Options are available to provide 70 MHz or 140 MHz IF outputs, demodulated FM out, or analog I/Q demodulated outputs. Also available are channel filters for the 70 MHz IF to selected any required bandwidth and shape. (A maximum of 15 filters can be configured.)

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70911A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details