ValueTronics International, Inc. Analyzer 70909A

Description
The 70909A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. Additional Features: Provides RF coverage from 100 Hz to 26.5 GHz Compatible with external mixers, including the 11974 series Rear panel outputs include the 3 to 6.6 GHz LO and two IF outputs at 321.4 MHz and 21.4 MHz The Keysight Agilent HP 70909A RF section provides coverage from 100 Hz to 26.5 GHz. This RF section is used in the Keysight Agilent HP 71209A spectrum analyzer. Diode-pair mixing provides lower conversion loss, allowing the spectrum analyzer to have sensitivities that compete with fundamentally mixed designs. The sensitivity is also improved by the use of a built-in preamplifier before the first mixer (in the microwave path). For millimeter measurements, this RF section includes the extra switching and signals necessary to connect external mixers, including Keysight Agilent HP 11974 series preselected mixers. The Keysight Agilent HP 70909A Option Z40 makes use of this capability and integrates preselected mixing to 40 GHz. A switched LO is routed to the front panel for connection to an external mixer. Rear panel outputs include the 3 to 6.6 GHz LO, and IFs at both 321.4 and 21.4 MHz. The spectrum analyzer adjusts gain within the module to keep a constant relationship between the power out of the input attenuator and the IF outputs.
Description
The 70909A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. Additional Features: Provides RF coverage from 100 Hz to 26.5 GHz Compatible with external mixers, including the 11974 series Rear panel outputs include the 3 to 6.6 GHz LO and two IF outputs at 321.4 MHz and 21.4 MHz The Keysight Agilent HP 70909A RF section provides coverage from 100 Hz to 26.5 GHz. This RF section is used in the Keysight Agilent HP 71209A spectrum analyzer. Diode-pair mixing provides lower conversion loss, allowing the spectrum analyzer to have sensitivities that compete with fundamentally mixed designs. The sensitivity is also improved by the use of a built-in preamplifier before the first mixer (in the microwave path). For millimeter measurements, this RF section includes the extra switching and signals necessary to connect external mixers, including Keysight Agilent HP 11974 series preselected mixers. The Keysight Agilent HP 70909A Option Z40 makes use of this capability and integrates preselected mixing to 40 GHz. A switched LO is routed to the front panel for connection to an external mixer. Rear panel outputs include the 3 to 6.6 GHz LO, and IFs at both 321.4 and 21.4 MHz. The spectrum analyzer adjusts gain within the module to keep a constant relationship between the power out of the input attenuator and the IF outputs.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70909A
The 70909A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. Additional Features: Provides RF coverage from 100 Hz to 26.5 GHz Compatible with external mixers, including the 11974 series Rear panel outputs include the 3 to 6.6 GHz LO and two IF outputs at 321.4 MHz and 21.4 MHz The Keysight Agilent HP 70909A RF section provides coverage from 100 Hz to 26.5 GHz. This RF section is used in the Keysight Agilent HP 71209A spectrum analyzer. Diode-pair mixing provides lower conversion loss, allowing the spectrum analyzer to have sensitivities that compete with fundamentally mixed designs. The sensitivity is also improved by the use of a built-in preamplifier before the first mixer (in the microwave path). For millimeter measurements, this RF section includes the extra switching and signals necessary to connect external mixers, including Keysight Agilent HP 11974 series preselected mixers. The Keysight Agilent HP 70909A Option Z40 makes use of this capability and integrates preselected mixing to 40 GHz. A switched LO is routed to the front panel for connection to an external mixer. Rear panel outputs include the 3 to 6.6 GHz LO, and IFs at both 321.4 and 21.4 MHz. The spectrum analyzer adjusts gain within the module to keep a constant relationship between the power out of the input attenuator and the IF outputs.

The 70909A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices.

Additional Features:

  • Provides RF coverage from 100 Hz to 26.5 GHz
  • Compatible with external mixers, including the 11974 series
  • Rear panel outputs include the 3 to 6.6 GHz LO and two IF outputs at 321.4 MHz and 21.4 MHz

The Keysight Agilent HP 70909A RF section provides coverage from 100 Hz to 26.5 GHz. This RF section is used in the Keysight Agilent HP 71209A spectrum analyzer. Diode-pair mixing provides lower conversion loss, allowing the spectrum analyzer to have sensitivities that compete with fundamentally mixed designs. The sensitivity is also improved by the use of a built-in preamplifier before the first mixer (in the microwave path). For millimeter measurements, this RF section includes the extra switching and signals necessary to connect external mixers, including Keysight Agilent HP 11974 series preselected mixers. The Keysight Agilent HP 70909A Option Z40 makes use of this capability and integrates preselected mixing to 40 GHz. A switched LO is routed to the front panel for connection to an external mixer. Rear panel outputs include the 3 to 6.6 GHz LO, and IFs at both 321.4 and 21.4 MHz. The spectrum analyzer adjusts gain within the module to keep a constant relationship between the power out of the input attenuator and the IF outputs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70909A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
Spectrum Analyzer - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details