ValueTronics International, Inc. Analyzer 70908A

Description
The 70908A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: fundamentally mixed broadband input conversion for analyzers highest sensitivity for greater dynamic range continuously peaked, dynamically tracking preselector It has a 2-slot width frequency range of 100 Hz to 22 GHz The Agilent 70908A is an Analyzer.
Description
The 70908A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: fundamentally mixed broadband input conversion for analyzers highest sensitivity for greater dynamic range continuously peaked, dynamically tracking preselector It has a 2-slot width frequency range of 100 Hz to 22 GHz The Agilent 70908A is an Analyzer.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70908A
The 70908A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: fundamentally mixed broadband input conversion for analyzers highest sensitivity for greater dynamic range continuously peaked, dynamically tracking preselector It has a 2-slot width frequency range of 100 Hz to 22 GHz The Agilent 70908A is an Analyzer.

The 70908A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • fundamentally mixed broadband input conversion for analyzers
  • highest sensitivity for greater dynamic range
  • continuously peaked, dynamically tracking preselector
  • It has a 2-slot width
  • frequency range of 100 Hz to 22 GHz

The Agilent 70908A is an Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70908A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details