ValueTronics International, Inc. Analyzer 70904A

Description
The 70904A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 100 Hz to 2.9 GHz broadband input conversion Input attenuator varies from 0 to 70 dB in 10 dB steps Probe connection on the front panel The Keysight Agilent HP 70904A RF section contains an input attenuator and a mixer. It provides the 100 Hz to 2.9 GHz broadband input conversion for the Keysight Agilent HP 71100C spectrum analyzer and Keysight Agilent HP 71401C light wave signal analyzer. The Keysight Agilent HP 70904A RF mixer converts the incoming RF signals to the intermediate frequency (IF) for further processing. The broadband, low noise mixer offers the performance needed to make high dynamic range measurements. The input attenuator can be automatically coupled either to the reference level for mixer protection or to the highest mixer level to maximize dynamic range. The input attenuator varies from 0 to 70 dB in 10 dB steps. Option H25 has 5 dB step attenuators. If you need to probe your circuit, you can drive the probe using the connection available on the front panel. High impedance probes, such as the Keysight Agilent HP 41800A and 85024A, are available. A buffered LO output is available to drive tracking generators or other modules such as the external mixer interface module.
Description
The 70904A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 100 Hz to 2.9 GHz broadband input conversion Input attenuator varies from 0 to 70 dB in 10 dB steps Probe connection on the front panel The Keysight Agilent HP 70904A RF section contains an input attenuator and a mixer. It provides the 100 Hz to 2.9 GHz broadband input conversion for the Keysight Agilent HP 71100C spectrum analyzer and Keysight Agilent HP 71401C light wave signal analyzer. The Keysight Agilent HP 70904A RF mixer converts the incoming RF signals to the intermediate frequency (IF) for further processing. The broadband, low noise mixer offers the performance needed to make high dynamic range measurements. The input attenuator can be automatically coupled either to the reference level for mixer protection or to the highest mixer level to maximize dynamic range. The input attenuator varies from 0 to 70 dB in 10 dB steps. Option H25 has 5 dB step attenuators. If you need to probe your circuit, you can drive the probe using the connection available on the front panel. High impedance probes, such as the Keysight Agilent HP 41800A and 85024A, are available. A buffered LO output is available to drive tracking generators or other modules such as the external mixer interface module.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70904A
The 70904A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 100 Hz to 2.9 GHz broadband input conversion Input attenuator varies from 0 to 70 dB in 10 dB steps Probe connection on the front panel The Keysight Agilent HP 70904A RF section contains an input attenuator and a mixer. It provides the 100 Hz to 2.9 GHz broadband input conversion for the Keysight Agilent HP 71100C spectrum analyzer and Keysight Agilent HP 71401C light wave signal analyzer. The Keysight Agilent HP 70904A RF mixer converts the incoming RF signals to the intermediate frequency (IF) for further processing. The broadband, low noise mixer offers the performance needed to make high dynamic range measurements. The input attenuator can be automatically coupled either to the reference level for mixer protection or to the highest mixer level to maximize dynamic range. The input attenuator varies from 0 to 70 dB in 10 dB steps. Option H25 has 5 dB step attenuators. If you need to probe your circuit, you can drive the probe using the connection available on the front panel. High impedance probes, such as the Keysight Agilent HP 41800A and 85024A, are available. A buffered LO output is available to drive tracking generators or other modules such as the external mixer interface module.

The 70904A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 100 Hz to 2.9 GHz broadband input conversion
  • Input attenuator varies from 0 to 70 dB in 10 dB steps
  • Probe connection on the front panel

The Keysight Agilent HP 70904A RF section contains an input attenuator and a mixer. It provides the 100 Hz to 2.9 GHz broadband input conversion for the Keysight Agilent HP 71100C spectrum analyzer and Keysight Agilent HP 71401C light wave signal analyzer. The Keysight Agilent HP 70904A RF mixer converts the incoming RF signals to the intermediate frequency (IF) for further processing. The broadband, low noise mixer offers the performance needed to make high dynamic range measurements.

The input attenuator can be automatically coupled either to the reference level for mixer protection or to the highest mixer level to maximize dynamic range. The input attenuator varies from 0 to 70 dB in 10 dB steps. Option H25 has 5 dB step attenuators. If you need to probe your circuit, you can drive the probe using the connection available on the front panel. High impedance probes, such as the Keysight Agilent HP 41800A and 85024A, are available. A buffered LO output is available to drive tracking generators or other modules such as the external mixer interface module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70904A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details