ValueTronics International, Inc. Analyzer 70902A

Description
The 70902A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Provides narrow resolution bandwidths from 10 Hz to 300 kHz Bandwidths in 10% increments (except 3 kHz to 10 kHz) Logging amplifier and detector 3 MHz IF output allows connection to other instruments The Keysight Agilent HP 70902A provides narrow resolution bandwidths, from 10 Hz to 300 kHz and can be used in any of the configured systems. This intermediate frequency (IF) section provides signal processing elements required for spectrum analyzers and light wave signal analyzers. The Keysight Agilent HP 70902A maximizes measurement speed using 10% incremental bandwidths. Wide bandwidths offer the most speed, whereas narrow bandwidths offer more resolution and sensitivity. The 10% incremental bandwidth steps offer you the best choice of bandwidth sizes. The bandwidths can also be changed in a 1, 3, 10 sequence. Calibrated logging amplifiers provide superb amplitude accuracy for the analyzers. The 3 MHz IF output on the Keysight Agilent HP 70902A allows connection to other instruments such as demodulators, digitizers, and oscilloscopes.
Description
The 70902A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Provides narrow resolution bandwidths from 10 Hz to 300 kHz Bandwidths in 10% increments (except 3 kHz to 10 kHz) Logging amplifier and detector 3 MHz IF output allows connection to other instruments The Keysight Agilent HP 70902A provides narrow resolution bandwidths, from 10 Hz to 300 kHz and can be used in any of the configured systems. This intermediate frequency (IF) section provides signal processing elements required for spectrum analyzers and light wave signal analyzers. The Keysight Agilent HP 70902A maximizes measurement speed using 10% incremental bandwidths. Wide bandwidths offer the most speed, whereas narrow bandwidths offer more resolution and sensitivity. The 10% incremental bandwidth steps offer you the best choice of bandwidth sizes. The bandwidths can also be changed in a 1, 3, 10 sequence. Calibrated logging amplifiers provide superb amplitude accuracy for the analyzers. The 3 MHz IF output on the Keysight Agilent HP 70902A allows connection to other instruments such as demodulators, digitizers, and oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70902A
The 70902A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Provides narrow resolution bandwidths from 10 Hz to 300 kHz Bandwidths in 10% increments (except 3 kHz to 10 kHz) Logging amplifier and detector 3 MHz IF output allows connection to other instruments The Keysight Agilent HP 70902A provides narrow resolution bandwidths, from 10 Hz to 300 kHz and can be used in any of the configured systems. This intermediate frequency (IF) section provides signal processing elements required for spectrum analyzers and light wave signal analyzers. The Keysight Agilent HP 70902A maximizes measurement speed using 10% incremental bandwidths. Wide bandwidths offer the most speed, whereas narrow bandwidths offer more resolution and sensitivity. The 10% incremental bandwidth steps offer you the best choice of bandwidth sizes. The bandwidths can also be changed in a 1, 3, 10 sequence. Calibrated logging amplifiers provide superb amplitude accuracy for the analyzers. The 3 MHz IF output on the Keysight Agilent HP 70902A allows connection to other instruments such as demodulators, digitizers, and oscilloscopes.

The 70902A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Provides narrow resolution bandwidths from 10 Hz to 300 kHz
  • Bandwidths in 10% increments (except 3 kHz to 10 kHz)
  • Logging amplifier and detector
  • 3 MHz IF output allows connection to other instruments

The Keysight Agilent HP 70902A provides narrow resolution bandwidths, from 10 Hz to 300 kHz and can be used in any of the configured systems. This intermediate frequency (IF) section provides signal processing elements required for spectrum analyzers and light wave signal analyzers. The Keysight Agilent HP 70902A maximizes measurement speed using 10% incremental bandwidths. Wide bandwidths offer the most speed, whereas narrow bandwidths offer more resolution and sensitivity. The 10% incremental bandwidth steps offer you the best choice of bandwidth sizes. The bandwidths can also be changed in a 1, 3, 10 sequence. Calibrated logging amplifiers provide superb amplitude accuracy for the analyzers. The 3 MHz IF output on the Keysight Agilent HP 70902A allows connection to other instruments such as demodulators, digitizers, and oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70902A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details