ValueTronics International, Inc. Communication Analyzer 70843A

Description
The 70843A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1Gb/s to 12Gb/s bit rate 27-1 to 231-1 patterns Less than 30ps transition time Less than 15pspp jitter Data and data outputs: 0.5V to 2Vpp amplitude High level: +1.5V to -3.0V The 70843A is an integral component of the 71612A system.
Description
The 70843A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1Gb/s to 12Gb/s bit rate 27-1 to 231-1 patterns Less than 30ps transition time Less than 15pspp jitter Data and data outputs: 0.5V to 2Vpp amplitude High level: +1.5V to -3.0V The 70843A is an integral component of the 71612A system.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 70843A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
70843A
Communication Analyzer 70843A
The 70843A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1Gb/s to 12Gb/s bit rate 27-1 to 231-1 patterns Less than 30ps transition time Less than 15pspp jitter Data and data outputs: 0.5V to 2Vpp amplitude High level: +1.5V to -3.0V The 70843A is an integral component of the 71612A system.

The 70843A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 1Gb/s to 12Gb/s bit rate
  • 27-1 to 231-1 patterns
  • Less than 30ps transition time
  • Less than 15pspp jitter
  • Data and data outputs: 0.5V to 2Vpp amplitude
  • High level: +1.5V to -3.0V

The 70843A is an integral component of the 71612A system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70843A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details