ValueTronics International, Inc. Analyzer 70820A

Description
The 70820A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: DC to 40 GHz with two channels Time domain measurements with FFTs Up to 1 ps delta time accuracy Magnitude and phase measurements on pulsed-RF signals to 100 ps pulse widths and 25 ps edges Analysis of AM, FM, and PM on RF carriers Stepped frequency and power sweeps, magnitude and phase IBASIC for measurement programs 4-slot MMS module The Keysight Agilent HP 70820A Microwave Transition Analyzer Module has two identical signal processing channels. Each channel samples and digitizes signals over an input bandwidth of DC to 40 GHz. The channels are sampled simultaneously (within 10 ps), permitting accurate ratioed amplitude and phase measurements.
Description
The 70820A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: DC to 40 GHz with two channels Time domain measurements with FFTs Up to 1 ps delta time accuracy Magnitude and phase measurements on pulsed-RF signals to 100 ps pulse widths and 25 ps edges Analysis of AM, FM, and PM on RF carriers Stepped frequency and power sweeps, magnitude and phase IBASIC for measurement programs 4-slot MMS module The Keysight Agilent HP 70820A Microwave Transition Analyzer Module has two identical signal processing channels. Each channel samples and digitizes signals over an input bandwidth of DC to 40 GHz. The channels are sampled simultaneously (within 10 ps), permitting accurate ratioed amplitude and phase measurements.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70820A
The 70820A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: DC to 40 GHz with two channels Time domain measurements with FFTs Up to 1 ps delta time accuracy Magnitude and phase measurements on pulsed-RF signals to 100 ps pulse widths and 25 ps edges Analysis of AM, FM, and PM on RF carriers Stepped frequency and power sweeps, magnitude and phase IBASIC for measurement programs 4-slot MMS module The Keysight Agilent HP 70820A Microwave Transition Analyzer Module has two identical signal processing channels. Each channel samples and digitizes signals over an input bandwidth of DC to 40 GHz. The channels are sampled simultaneously (within 10 ps), permitting accurate ratioed amplitude and phase measurements.

The 70820A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • DC to 40 GHz with two channels
  • Time domain measurements with FFTs
  • Up to 1 ps delta time accuracy
  • Magnitude and phase measurements on pulsed-RF signals to 100 ps pulse widths and 25 ps edges
  • Analysis of AM, FM, and PM on RF carriers
  • Stepped frequency and power sweeps, magnitude and phase
  • IBASIC for measurement programs
  • 4-slot MMS module

The Keysight Agilent HP 70820A Microwave Transition Analyzer Module has two identical signal processing channels. Each channel samples and digitizes signals over an input bandwidth of DC to 40 GHz. The channels are sampled simultaneously (within 10 ps), permitting accurate ratioed amplitude and phase measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70820A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details