ValueTronics International, Inc. Attenuator 70611A

Description
The 70611A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Capable of driving 248 devices 1-slot wide MMS module Weight: 25 kg (5.5 lb) maximum Operating Temperature: 0 to 55 °C The Agilent 70611A is a 1-slot MMS module capable of controlling 31 electromechanical switches or attenuator switch sections. Option 001 adds an output driver card (Agilent 84940A) that is capable of generating up to 31 individual 200 mA, 24 VDC current pulses. Used with the appropriate Agilent 8760 series switches orKeysight Agilent HP 8490 series attenuators, the Agilent 70611A can sense switch states and relay this information back to the bus. The attenuator/switch driver can remotely control an additional 217 electromechanical switches or attenuator switch setting for a total of 248. This total drive capacity is realized through the use of additional output driver cards installed in either a custom rack-mounted unit or a custom MMS interface module.
Description
The 70611A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Capable of driving 248 devices 1-slot wide MMS module Weight: 25 kg (5.5 lb) maximum Operating Temperature: 0 to 55 °C The Agilent 70611A is a 1-slot MMS module capable of controlling 31 electromechanical switches or attenuator switch sections. Option 001 adds an output driver card (Agilent 84940A) that is capable of generating up to 31 individual 200 mA, 24 VDC current pulses. Used with the appropriate Agilent 8760 series switches orKeysight Agilent HP 8490 series attenuators, the Agilent 70611A can sense switch states and relay this information back to the bus. The attenuator/switch driver can remotely control an additional 217 electromechanical switches or attenuator switch setting for a total of 248. This total drive capacity is realized through the use of additional output driver cards installed in either a custom rack-mounted unit or a custom MMS interface module.

Suppliers

Company
Product
Description
Supplier Links
Attenuator 70611A
The 70611A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Capable of driving 248 devices 1-slot wide MMS module Weight: 25 kg (5.5 lb) maximum Operating Temperature: 0 to 55 °C The Agilent 70611A is a 1-slot MMS module capable of controlling 31 electromechanical switches or attenuator switch sections. Option 001 adds an output driver card (Agilent 84940A) that is capable of generating up to 31 individual 200 mA, 24 VDC current pulses. Used with the appropriate Agilent 8760 series switches orKeysight Agilent HP 8490 series attenuators, the Agilent 70611A can sense switch states and relay this information back to the bus. The attenuator/switch driver can remotely control an additional 217 electromechanical switches or attenuator switch setting for a total of 248. This total drive capacity is realized through the use of additional output driver cards installed in either a custom rack-mounted unit or a custom MMS interface module.

The 70611A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high.

Additional Features:

  • Capable of driving 248 devices
  • 1-slot wide MMS module
  • Weight: 25 kg (5.5 lb) maximum
  • Operating Temperature: 0 to 55 °C

The Agilent 70611A is a 1-slot MMS module capable of controlling 31 electromechanical switches or attenuator switch sections. Option 001 adds an output driver card (Agilent 84940A) that is capable of generating up to 31 individual 200 mA, 24 VDC current pulses. Used with the appropriate Agilent 8760 series switches orKeysight Agilent HP 8490 series attenuators, the Agilent 70611A can sense switch states and relay this information back to the bus. The attenuator/switch driver can remotely control an additional 217 electromechanical switches or attenuator switch setting for a total of 248. This total drive capacity is realized through the use of additional output driver cards installed in either a custom rack-mounted unit or a custom MMS interface module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 70611A
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-V5-1W54+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details