ValueTronics International, Inc. Tracking Generator 70301A

Description
The 70301A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 2-slot MMS module Scalar analysis for component testing Tracking generator 50 kHz to 18 GHz >130 dB dynamic range Scalar software personality Compatible with lightwave signal analyzer An Keysight Agilent HP 70301A microwave tracking generator adds stimulus-response measurement to an Keysight Agilent HP 70000 series spectrum analyzer, enabling accurate characterization of gain, frequency response, isolation, and return loss. The wide dynamic range (>130 dB with 70301A and 71210C) makes accurate measurements of filter rejection and switch isolation without the need for time-consuming averaging. The system has very high selectivity, with resolution bandwidths as narrow as 10 Hz. High selectivity allows measurements in the presence of other signals -- a key advantage when measuring LO-to-RF isolation of a mixer or the return loss of an active antenna system. Unlike a point-by-point measurement system, the Agilent 70000 scalar system sweeps quickly and provides continuous data. The system is controlled using Keysight Agilent HP 70871A scalar personality.
Description
The 70301A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 2-slot MMS module Scalar analysis for component testing Tracking generator 50 kHz to 18 GHz >130 dB dynamic range Scalar software personality Compatible with lightwave signal analyzer An Keysight Agilent HP 70301A microwave tracking generator adds stimulus-response measurement to an Keysight Agilent HP 70000 series spectrum analyzer, enabling accurate characterization of gain, frequency response, isolation, and return loss. The wide dynamic range (>130 dB with 70301A and 71210C) makes accurate measurements of filter rejection and switch isolation without the need for time-consuming averaging. The system has very high selectivity, with resolution bandwidths as narrow as 10 Hz. High selectivity allows measurements in the presence of other signals -- a key advantage when measuring LO-to-RF isolation of a mixer or the return loss of an active antenna system. Unlike a point-by-point measurement system, the Agilent 70000 scalar system sweeps quickly and provides continuous data. The system is controlled using Keysight Agilent HP 70871A scalar personality.

Suppliers

Company
Product
Description
Supplier Links
Tracking Generator - 70301A - ValueTronics International, Inc.
Elgin, IL, USA
Tracking Generator
70301A
Tracking Generator 70301A
The 70301A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 2-slot MMS module Scalar analysis for component testing Tracking generator 50 kHz to 18 GHz >130 dB dynamic range Scalar software personality Compatible with lightwave signal analyzer An Keysight Agilent HP 70301A microwave tracking generator adds stimulus-response measurement to an Keysight Agilent HP 70000 series spectrum analyzer, enabling accurate characterization of gain, frequency response, isolation, and return loss. The wide dynamic range (>130 dB with 70301A and 71210C) makes accurate measurements of filter rejection and switch isolation without the need for time-consuming averaging. The system has very high selectivity, with resolution bandwidths as narrow as 10 Hz. High selectivity allows measurements in the presence of other signals -- a key advantage when measuring LO-to-RF isolation of a mixer or the return loss of an active antenna system. Unlike a point-by-point measurement system, the Agilent 70000 scalar system sweeps quickly and provides continuous data. The system is controlled using Keysight Agilent HP 70871A scalar personality.

The 70301A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 2-slot MMS module
  • Scalar analysis for component testing
  • Tracking generator 50 kHz to 18 GHz
  • >130 dB dynamic range
  • Scalar software personality
  • Compatible with lightwave signal analyzer

An Keysight Agilent HP 70301A microwave tracking generator adds stimulus-response measurement to an Keysight Agilent HP 70000 series spectrum analyzer, enabling accurate characterization of gain, frequency response, isolation, and return loss. The wide dynamic range (>130 dB with 70301A and 71210C) makes accurate measurements of filter rejection and switch isolation without the need for time-consuming averaging. The system has very high selectivity, with resolution bandwidths as narrow as 10 Hz. High selectivity allows measurements in the presence of other signals -- a key advantage when measuring LO-to-RF isolation of a mixer or the return loss of an active antenna system. Unlike a point-by-point measurement system, the Agilent 70000 scalar system sweeps quickly and provides continuous data. The system is controlled using Keysight Agilent HP 70871A scalar personality.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70301A
Product Name Tracking Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Arbitrary Waveform Generators - 1236462 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details