ValueTronics International, Inc. Analyzer 70004A

Description
The 70004A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Interchangable custom hard key panel Multiple instrument control of up to four instruments INSTR key allows operator to select instrument to control with a single keystroke Intergrated mainframe and display with full system interface and control capabilities Full color CRT 4 available module slots Connects to Keysight Agilent HP HP70001A mainframes for creating larger systems Sends graphics directly to printer or plotter dump Supports HP PaintJet printers HP-HIL connector allows keyboard attachment for front-panel system control Memory card and mass storage capabilities The Keysight Agilent HP 70004A Display has a removable custom hardkey panel, a key to aid in selecting the MMS instrument to be controlled, and several advanced firmware features. Up to four modular instruments can be shown on the display simultaneously. The display keyboard (softkeys and hardkey panel) controls one instrument at a time. The INSTR key lets you pass control from one instrument to another with a single keystroke. The Keysight Agilent HP 70004A sends displayed graphics to a HP-IB printer or plotter. It also supports the HP PaintJet printer so you can have full color printed documentation of your test results. The HP-HIL connector on the front panel allows you to attach an Keysight Agilent HP 46021A or 98203C HP-HIL keyboard. This can be used to control the system front panel or to enter user titles or spectrum analyzer commands and small downloadable programs (DLPs).
Description
The 70004A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Interchangable custom hard key panel Multiple instrument control of up to four instruments INSTR key allows operator to select instrument to control with a single keystroke Intergrated mainframe and display with full system interface and control capabilities Full color CRT 4 available module slots Connects to Keysight Agilent HP HP70001A mainframes for creating larger systems Sends graphics directly to printer or plotter dump Supports HP PaintJet printers HP-HIL connector allows keyboard attachment for front-panel system control Memory card and mass storage capabilities The Keysight Agilent HP 70004A Display has a removable custom hardkey panel, a key to aid in selecting the MMS instrument to be controlled, and several advanced firmware features. Up to four modular instruments can be shown on the display simultaneously. The display keyboard (softkeys and hardkey panel) controls one instrument at a time. The INSTR key lets you pass control from one instrument to another with a single keystroke. The Keysight Agilent HP 70004A sends displayed graphics to a HP-IB printer or plotter. It also supports the HP PaintJet printer so you can have full color printed documentation of your test results. The HP-HIL connector on the front panel allows you to attach an Keysight Agilent HP 46021A or 98203C HP-HIL keyboard. This can be used to control the system front panel or to enter user titles or spectrum analyzer commands and small downloadable programs (DLPs).

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70004A
The 70004A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Interchangable custom hard key panel Multiple instrument control of up to four instruments INSTR key allows operator to select instrument to control with a single keystroke Intergrated mainframe and display with full system interface and control capabilities Full color CRT 4 available module slots Connects to Keysight Agilent HP HP70001A mainframes for creating larger systems Sends graphics directly to printer or plotter dump Supports HP PaintJet printers HP-HIL connector allows keyboard attachment for front-panel system control Memory card and mass storage capabilities The Keysight Agilent HP 70004A Display has a removable custom hardkey panel, a key to aid in selecting the MMS instrument to be controlled, and several advanced firmware features. Up to four modular instruments can be shown on the display simultaneously. The display keyboard (softkeys and hardkey panel) controls one instrument at a time. The INSTR key lets you pass control from one instrument to another with a single keystroke. The Keysight Agilent HP 70004A sends displayed graphics to a HP-IB printer or plotter. It also supports the HP PaintJet printer so you can have full color printed documentation of your test results. The HP-HIL connector on the front panel allows you to attach an Keysight Agilent HP 46021A or 98203C HP-HIL keyboard. This can be used to control the system front panel or to enter user titles or spectrum analyzer commands and small downloadable programs (DLPs).

The 70004A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Interchangable custom hard key panel
  • Multiple instrument control of up to four instruments
  • INSTR key allows operator to select instrument to control with a single keystroke
  • Intergrated mainframe and display with full system interface and control capabilities
  • Full color CRT
  • 4 available module slots
  • Connects to Keysight Agilent HP HP70001A mainframes for creating larger systems
  • Sends graphics directly to printer or plotter dump
  • Supports HP PaintJet printers
  • HP-HIL connector allows keyboard attachment for front-panel system control
  • Memory card and mass storage capabilities

The Keysight Agilent HP 70004A Display has a removable custom hardkey panel, a key to aid in selecting the MMS instrument to be controlled, and several advanced firmware features. Up to four modular instruments can be shown on the display simultaneously. The display keyboard (softkeys and hardkey panel) controls one instrument at a time. The INSTR key lets you pass control from one instrument to another with a single keystroke. The Keysight Agilent HP 70004A sends displayed graphics to a HP-IB printer or plotter. It also supports the HP PaintJet printer so you can have full color printed documentation of your test results. The HP-HIL connector on the front panel allows you to attach an Keysight Agilent HP 46021A or 98203C HP-HIL keyboard. This can be used to control the system front panel or to enter user titles or spectrum analyzer commands and small downloadable programs (DLPs).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70004A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products