ValueTronics International, Inc. Data Logger 6940B

Description
The 6940B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Front panel control GPIO or HP-IB Data transfer rate 20,000 readings/second Temperature measurement capability Multiprogrammer Series I/O cards The Keysight Agilent HP 6940B Multiprogrammer accepts a maximum of 15 plug-in I/O cards. Mainframe has two 50-contact, ribbon data connectors. Data transfer rate of 20 k words/Sec. Maximum data resolution of 12 bits/plug-in card. Front panel controls provide power ON/OFF switch and indicator lamp, Remote/Local switch for selecting computer or manual control, and 19 proximity switches for manual data entry and control.
Description
The 6940B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Front panel control GPIO or HP-IB Data transfer rate 20,000 readings/second Temperature measurement capability Multiprogrammer Series I/O cards The Keysight Agilent HP 6940B Multiprogrammer accepts a maximum of 15 plug-in I/O cards. Mainframe has two 50-contact, ribbon data connectors. Data transfer rate of 20 k words/Sec. Maximum data resolution of 12 bits/plug-in card. Front panel controls provide power ON/OFF switch and indicator lamp, Remote/Local switch for selecting computer or manual control, and 19 proximity switches for manual data entry and control.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 6940B
The 6940B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Front panel control GPIO or HP-IB Data transfer rate 20,000 readings/second Temperature measurement capability Multiprogrammer Series I/O cards The Keysight Agilent HP 6940B Multiprogrammer accepts a maximum of 15 plug-in I/O cards. Mainframe has two 50-contact, ribbon data connectors. Data transfer rate of 20 k words/Sec. Maximum data resolution of 12 bits/plug-in card. Front panel controls provide power ON/OFF switch and indicator lamp, Remote/Local switch for selecting computer or manual control, and 19 proximity switches for manual data entry and control.

The 6940B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Front panel control
  • GPIO or HP-IB
  • Data transfer rate 20,000 readings/second
  • Temperature measurement capability
  • Multiprogrammer Series I/O cards

The Keysight Agilent HP 6940B Multiprogrammer accepts a maximum of 15 plug-in I/O cards. Mainframe has two 50-contact, ribbon data connectors. Data transfer rate of 20 k words/Sec. Maximum data resolution of 12 bits/plug-in card. Front panel controls provide power ON/OFF switch and indicator lamp, Remote/Local switch for selecting computer or manual control, and 19 proximity switches for manual data entry and control.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 6940B
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data