ValueTronics International, Inc. AC Source 6843A

Description
The 6843A is a 4800 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to existing and standards for: IEC 555-2, IEC 555-3, EN 60555-2, EN 60555-3, IEC 1000-3-2, IEC 10003-3, EN 61000-3-2, and EN 61000-3-3 Full 1 phase coverage at 230 Vrms and 16 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level current harmonic measurements for the fundamental through the 40th harmonic Includes Windows® graphical user interface for Harmonic and Flicker Emissions Tests Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Free Graphical User Interface to operate as a standard AC source in normal mode VXI plug & play drivers The Keysight Agilent HP 6843A AC Power Source is designed for the Regulatory Test Solution and is specifically designed for testing products for compliance to the IEC low-frequency emissions and immunity.
Description
The 6843A is a 4800 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to existing and standards for: IEC 555-2, IEC 555-3, EN 60555-2, EN 60555-3, IEC 1000-3-2, IEC 10003-3, EN 61000-3-2, and EN 61000-3-3 Full 1 phase coverage at 230 Vrms and 16 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level current harmonic measurements for the fundamental through the 40th harmonic Includes Windows® graphical user interface for Harmonic and Flicker Emissions Tests Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Free Graphical User Interface to operate as a standard AC source in normal mode VXI plug & play drivers The Keysight Agilent HP 6843A AC Power Source is designed for the Regulatory Test Solution and is specifically designed for testing products for compliance to the IEC low-frequency emissions and immunity.

Suppliers

Company
Product
Description
Supplier Links
AC Source 6843A
The 6843A is a 4800 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to existing and standards for: IEC 555-2, IEC 555-3, EN 60555-2, EN 60555-3, IEC 1000-3-2, IEC 10003-3, EN 61000-3-2, and EN 61000-3-3 Full 1 phase coverage at 230 Vrms and 16 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level current harmonic measurements for the fundamental through the 40th harmonic Includes Windows® graphical user interface for Harmonic and Flicker Emissions Tests Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Free Graphical User Interface to operate as a standard AC source in normal mode VXI plug & play drivers The Keysight Agilent HP 6843A AC Power Source is designed for the Regulatory Test Solution and is specifically designed for testing products for compliance to the IEC low-frequency emissions and immunity.

The 6843A is a 4800 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • One-box solution tests products for compliance to existing and standards for: IEC 555-2, IEC 555-3, EN 60555-2, EN 60555-3, IEC 1000-3-2, IEC 10003-3, EN 61000-3-2, and EN 61000-3-3
  • Full 1 phase coverage at 230 Vrms and 16 Arms
  • Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725
  • Compliant-level current harmonic measurements for the fundamental through the 40th harmonic
  • Includes Windows® graphical user interface for Harmonic and Flicker Emissions Tests
  • Real-time and off-line test data review and analysis
  • Test report generation
  • Advanced diagnostic capabilities for failure analysis
  • Free Graphical User Interface to operate as a standard AC source in normal mode
  • VXI plug & play drivers

The Keysight Agilent HP 6843A AC Power Source is designed for the Regulatory Test Solution and is specifically designed for testing products for compliance to the IEC low-frequency emissions and immunity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6843A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 63765 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227768 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details