ValueTronics International, Inc. AC Source 6842A

Description
The 6842A is a 1.75 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3 Full 1-phase coverage at 230 Vrms and 7.6 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level harmonic current measurements for the fundamental through the 40th harmonic WindowsTM software for IEC/EN testing capability Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Standard ac source operating mode (normal mode) The Agilent 6842A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker. The Agilent 6842A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.
Datasheet
Description
The 6842A is a 1.75 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3 Full 1-phase coverage at 230 Vrms and 7.6 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level harmonic current measurements for the fundamental through the 40th harmonic WindowsTM software for IEC/EN testing capability Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Standard ac source operating mode (normal mode) The Agilent 6842A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker. The Agilent 6842A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6842A
The 6842A is a 1.75 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3 Full 1-phase coverage at 230 Vrms and 7.6 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level harmonic current measurements for the fundamental through the 40th harmonic WindowsTM software for IEC/EN testing capability Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Standard ac source operating mode (normal mode) The Agilent 6842A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker. The Agilent 6842A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.

The 6842A is a 1.75 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3
  • Full 1-phase coverage at 230 Vrms and 7.6 Arms
  • Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725
  • Compliant-level harmonic current measurements for the fundamental through the 40th harmonic
  • WindowsTM software for IEC/EN testing capability
  • Real-time and off-line test data review and analysis
  • Test report generation
  • Advanced diagnostic capabilities for failure analysis
  • Standard ac source operating mode (normal mode)

The Agilent 6842A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker.

The Agilent 6842A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6842A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details