ValueTronics International, Inc. AC Source 6841A

Description
The 6841A is a 750 VA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3 Full 1-phase coverage at 230 Vrms and 3.3 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level harmonic current measurements for the fundamental through the 40th harmonic WindowsTM software for IEC/EN testing capability Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Standard ac source operating mode (normal mode) The 6841A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker. The Agilent 6841A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.
Datasheet
Description
The 6841A is a 750 VA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3 Full 1-phase coverage at 230 Vrms and 3.3 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level harmonic current measurements for the fundamental through the 40th harmonic WindowsTM software for IEC/EN testing capability Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Standard ac source operating mode (normal mode) The 6841A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker. The Agilent 6841A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6841A
The 6841A is a 750 VA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3 Full 1-phase coverage at 230 Vrms and 3.3 Arms Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725 Compliant-level harmonic current measurements for the fundamental through the 40th harmonic WindowsTM software for IEC/EN testing capability Real-time and off-line test data review and analysis Test report generation Advanced diagnostic capabilities for failure analysis Standard ac source operating mode (normal mode) The 6841A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker. The Agilent 6841A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.

The 6841A is a 750 VA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • One-box solution tests products for compliance to EN 60555-2, EN-60555-3, EN 61000-3-2, and EN 61000-3-3
  • Full 1-phase coverage at 230 Vrms and 3.3 Arms
  • Measurement and generation implementation compliant with IEC 868, IEC 1000-7-4, and IEC 725
  • Compliant-level harmonic current measurements for the fundamental through the 40th harmonic
  • WindowsTM software for IEC/EN testing capability
  • Real-time and off-line test data review and analysis
  • Test report generation
  • Advanced diagnostic capabilities for failure analysis
  • Standard ac source operating mode (normal mode)

The 6841A Harmonic/Flicker Test Systems are specifically designed for testing products for compliance to the low-frequency emissions regulations for quasi-stationary current harmonics, fluctuating current harmonics, and voltage fluctuations and flicker.

The Agilent 6841A eliminates the time and cost required to research, specify, and integrate individual instruments, and offers a more cost effective solution than multiple-box test systems. These fully-integrated test systems combine all of the generation and measurement functionality required for full compliance-level testing in one compact unit. Each one-box test system contains the capabilities of a standalone ac source, power analyzer, flicker meter, and line impedance network. All regulatory testing functionality is available via the HP-IB and test system software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6841A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6967-ea-bt-20080-340-triple-4u-32186 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details