ValueTronics International, Inc. DC Power Supply 6827A

Description
The 6827A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -10 V to +10 V, -100 V to + 100 V; 0 to 0.5A both ranges High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 10 mV RMS, 50 mV peak-to-peak CC: 0.4 mA RMS, 5 mA peak-to-peak Transient recovery: 100 us, 100 mV Frequency response (+1, -3 dB): DC to 30 kHz fixed gain DC to 15 kHz variable gain The Agilent 6827A is a general-purpose power supply useful in laboratories engaged in research and development of electronic systems, circuitry, or components.
Description
The 6827A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -10 V to +10 V, -100 V to + 100 V; 0 to 0.5A both ranges High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 10 mV RMS, 50 mV peak-to-peak CC: 0.4 mA RMS, 5 mA peak-to-peak Transient recovery: 100 us, 100 mV Frequency response (+1, -3 dB): DC to 30 kHz fixed gain DC to 15 kHz variable gain The Agilent 6827A is a general-purpose power supply useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6827A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6827A
DC Power Supply 6827A
The 6827A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -10 V to +10 V, -100 V to + 100 V; 0 to 0.5A both ranges High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 10 mV RMS, 50 mV peak-to-peak CC: 0.4 mA RMS, 5 mA peak-to-peak Transient recovery: 100 us, 100 mV Frequency response (+1, -3 dB): DC to 30 kHz fixed gain DC to 15 kHz variable gain The Agilent 6827A is a general-purpose power supply useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

The 6827A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output ratings: -10 V to +10 V, -100 V to + 100 V; 0 to 0.5A both ranges
  • High-speed remote programming
  • Overload protection
  • Wideband selection
  • Bipolar voltage
  • Current sink or source
  • Ripple and noise: CV: 10 mV RMS, 50 mV peak-to-peak CC: 0.4 mA RMS, 5 mA peak-to-peak
  • Transient recovery: 100 us, 100 mV
  • Frequency response (+1, -3 dB): DC to 30 kHz fixed gain DC to 15 kHz variable gain

The Agilent 6827A is a general-purpose power supply useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6827A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 2787-2344/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers