ValueTronics International, Inc. DC Power Supply 6826A

Description
The 6826A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -5 V to +5 V, -50 V to + 50 V; 0 to 1 A both ranges High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 6 mV RMS, 35 mV peak-to-peak CC: 0.8 mA RMS, 5 mA peak-to-peak Transient recovery: 100 us, 50 mV Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain The Agilent 6826A power supply/amplifier is a general-purpose instrument useful in laboratories engaged in research and development of electronic systems, circuitry, or components.
Description
The 6826A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -5 V to +5 V, -50 V to + 50 V; 0 to 1 A both ranges High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 6 mV RMS, 35 mV peak-to-peak CC: 0.8 mA RMS, 5 mA peak-to-peak Transient recovery: 100 us, 50 mV Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain The Agilent 6826A power supply/amplifier is a general-purpose instrument useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6826A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6826A
DC Power Supply 6826A
The 6826A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -5 V to +5 V, -50 V to + 50 V; 0 to 1 A both ranges High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 6 mV RMS, 35 mV peak-to-peak CC: 0.8 mA RMS, 5 mA peak-to-peak Transient recovery: 100 us, 50 mV Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain The Agilent 6826A power supply/amplifier is a general-purpose instrument useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

The 6826A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output ratings: -5 V to +5 V, -50 V to + 50 V; 0 to 1 A both ranges
  • High-speed remote programming
  • Overload protection
  • Wideband selection
  • Bipolar voltage
  • Current sink or source
  • Ripple and noise: CV: 6 mV RMS, 35 mV peak-to-peak CC: 0.8 mA RMS, 5 mA peak-to-peak
  • Transient recovery: 100 us, 50 mV
  • Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain

The Agilent 6826A power supply/amplifier is a general-purpose instrument useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6826A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details