ValueTronics International, Inc. DC Power Supply 6825A

Description
The 6825A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -5 V to +5 V, -20 V to + 20 V; 0 to 2A both ranges Dual outputs As a direct-coupled amplifier, each unit offers a signal-to-noise ratio of approximately 80 dB at full output with low distortion and a frequency response up to 40 kHz in the fixed gain mode High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 10 mV RMS, 30 mV peak-to-peak CC: 5 mA RMS, 15 mA peak-to-peak Transient recovery: 100 us, 20 mV Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain Metered Programmable The Agilent 6825A power supply/amplifier is a general-purpose instrument, useful in laboratories engaged in research and development of electronic systems, circuitry, or components.
Description
The 6825A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -5 V to +5 V, -20 V to + 20 V; 0 to 2A both ranges Dual outputs As a direct-coupled amplifier, each unit offers a signal-to-noise ratio of approximately 80 dB at full output with low distortion and a frequency response up to 40 kHz in the fixed gain mode High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 10 mV RMS, 30 mV peak-to-peak CC: 5 mA RMS, 15 mA peak-to-peak Transient recovery: 100 us, 20 mV Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain Metered Programmable The Agilent 6825A power supply/amplifier is a general-purpose instrument, useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6825A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6825A
DC Power Supply 6825A
The 6825A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings: -5 V to +5 V, -20 V to + 20 V; 0 to 2A both ranges Dual outputs As a direct-coupled amplifier, each unit offers a signal-to-noise ratio of approximately 80 dB at full output with low distortion and a frequency response up to 40 kHz in the fixed gain mode High-speed remote programming Overload protection Wideband selection Bipolar voltage Current sink or source Ripple and noise: CV: 10 mV RMS, 30 mV peak-to-peak CC: 5 mA RMS, 15 mA peak-to-peak Transient recovery: 100 us, 20 mV Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain Metered Programmable The Agilent 6825A power supply/amplifier is a general-purpose instrument, useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

The 6825A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output ratings: -5 V to +5 V, -20 V to + 20 V; 0 to 2A both ranges
  • Dual outputs
  • As a direct-coupled amplifier, each unit offers a signal-to-noise ratio of approximately 80 dB at full output with low distortion and a frequency response up to 40 kHz in the fixed gain mode
  • High-speed remote programming
  • Overload protection
  • Wideband selection
  • Bipolar voltage
  • Current sink or source
  • Ripple and noise: CV: 10 mV RMS, 30 mV peak-to-peak CC: 5 mA RMS, 15 mA peak-to-peak
  • Transient recovery: 100 us, 20 mV
  • Frequency response (+1, -3 dB): DC to 40 kHz fixed gain DC to 15 kHz variable gain
  • Metered
  • Programmable

The Agilent 6825A power supply/amplifier is a general-purpose instrument, useful in laboratories engaged in research and development of electronic systems, circuitry, or components.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6825A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1421-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details