ValueTronics International, Inc. DC Power Supply 6824A

Description
The 6824A is a 50 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 1A Power: 50W Constant voltage/current limiting operation Remote programming Auto series and auto parallel operation As an amplifier the Agilent 6824A has a high signal-to-noise ratio with a 20 dB gain from DC to 10 kHz. The Agilent 6824A Power Supply/Amplifier provides the versatility of a power supply and an amplifier in one box.
Description
The 6824A is a 50 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 1A Power: 50W Constant voltage/current limiting operation Remote programming Auto series and auto parallel operation As an amplifier the Agilent 6824A has a high signal-to-noise ratio with a 20 dB gain from DC to 10 kHz. The Agilent 6824A Power Supply/Amplifier provides the versatility of a power supply and an amplifier in one box.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6824A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6824A
DC Power Supply 6824A
The 6824A is a 50 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 1A Power: 50W Constant voltage/current limiting operation Remote programming Auto series and auto parallel operation As an amplifier the Agilent 6824A has a high signal-to-noise ratio with a 20 dB gain from DC to 10 kHz. The Agilent 6824A Power Supply/Amplifier provides the versatility of a power supply and an amplifier in one box.

The 6824A is a 50 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 50V
  • Current: 1A
  • Power: 50W
  • Constant voltage/current limiting operation
  • Remote programming
  • Auto series and auto parallel operation

As an amplifier the Agilent 6824A has a high signal-to-noise ratio with a 20 dB gain from DC to 10 kHz. The Agilent 6824A Power Supply/Amplifier provides the versatility of a power supply and an amplifier in one box.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6824A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details