ValueTronics International, Inc. DC Power Supply 6823A

Description
The 6823A is a 10 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 0.5A Power: 10W Power Supply/Amplifier: Outputs -20 to +20 VDC and 0 to 0.5 A; Load regulation of 0.02% plus 5 mV As a Power Amplifier: Outputs 40 VDC and 0.05A; s/n ratio of 80 dB at full output with low distortion; 20 dB gain from DC to 20 kHz
Description
The 6823A is a 10 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 0.5A Power: 10W Power Supply/Amplifier: Outputs -20 to +20 VDC and 0 to 0.5 A; Load regulation of 0.02% plus 5 mV As a Power Amplifier: Outputs 40 VDC and 0.05A; s/n ratio of 80 dB at full output with low distortion; 20 dB gain from DC to 20 kHz

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6823A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6823A
DC Power Supply 6823A
The 6823A is a 10 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 0.5A Power: 10W Power Supply/Amplifier: Outputs -20 to +20 VDC and 0 to 0.5 A; Load regulation of 0.02% plus 5 mV As a Power Amplifier: Outputs 40 VDC and 0.05A; s/n ratio of 80 dB at full output with low distortion; 20 dB gain from DC to 20 kHz

The 6823A is a 10 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 0.5A
  • Power: 10W
  • Power Supply/Amplifier: Outputs -20 to +20 VDC and 0 to 0.5 A; Load regulation of 0.02% plus 5 mV
  • As a Power Amplifier: Outputs 40 VDC and 0.05A; s/n ratio of 80 dB at full output with low distortion; 20 dB gain from DC to 20 kHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6823A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2177-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details