ValueTronics International, Inc. AC Source 6814A

Description
The 6814A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: AC, Single Out Controller: Single Phase Frequency Range: 150Vrms to 20Arms Input Power: .5% Other Features: 45 Hz to 1 Voltage Range: 3000VA Voltage Regulation: 300Vrms to 10Arms Frequency Measurement Line Regulation, Voltage of 0.015mV Load Regulation, Voltage of 0.00075mV Single Output Single Phase This unit is an AC Power Analyzer provides with 3000 VA voltage range. It offers the measurements for Power factor, RMS current and RMS volts. It provides over current, over temperature and over voltage protection.
Description
The 6814A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: AC, Single Out Controller: Single Phase Frequency Range: 150Vrms to 20Arms Input Power: .5% Other Features: 45 Hz to 1 Voltage Range: 3000VA Voltage Regulation: 300Vrms to 10Arms Frequency Measurement Line Regulation, Voltage of 0.015mV Load Regulation, Voltage of 0.00075mV Single Output Single Phase This unit is an AC Power Analyzer provides with 3000 VA voltage range. It offers the measurements for Power factor, RMS current and RMS volts. It provides over current, over temperature and over voltage protection.

Suppliers

Company
Product
Description
Supplier Links
AC Source 6814A
The 6814A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: AC, Single Out Controller: Single Phase Frequency Range: 150Vrms to 20Arms Input Power: .5% Other Features: 45 Hz to 1 Voltage Range: 3000VA Voltage Regulation: 300Vrms to 10Arms Frequency Measurement Line Regulation, Voltage of 0.015mV Load Regulation, Voltage of 0.00075mV Single Output Single Phase This unit is an AC Power Analyzer provides with 3000 VA voltage range. It offers the measurements for Power factor, RMS current and RMS volts. It provides over current, over temperature and over voltage protection.

The 6814A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC Output Power: AC, Single Out
  • Controller: Single Phase
  • Frequency Range: 150Vrms to 20Arms
  • Input Power: .5%
  • Other Features: 45 Hz to 1
  • Voltage Range: 3000VA
  • Voltage Regulation: 300Vrms to 10Arms
  • Frequency Measurement
  • Line Regulation, Voltage of 0.015mV
  • Load Regulation, Voltage of 0.00075mV
  • Single Output
  • Single Phase

This unit is an AC Power Analyzer provides with 3000 VA voltage range. It offers the measurements for Power factor, RMS current and RMS volts. It provides over current, over temperature and over voltage protection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6814A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS80-37E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2960 watts
View Details