ValueTronics International, Inc. AC Source 6813A

Description
The 6813A is a 1750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: AC - Single Out Single Phase Controller Input Power:.5 % Other Features:45 Hz - 1 Voltage Range:1750VA Voltage Regulation:300 Vrms - 13 Arms The Agilent 6813A is an AC Source.
Description
The 6813A is a 1750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: AC - Single Out Single Phase Controller Input Power:.5 % Other Features:45 Hz - 1 Voltage Range:1750VA Voltage Regulation:300 Vrms - 13 Arms The Agilent 6813A is an AC Source.

Suppliers

Company
Product
Description
Supplier Links
AC Source 6813A
The 6813A is a 1750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: AC - Single Out Single Phase Controller Input Power:.5 % Other Features:45 Hz - 1 Voltage Range:1750VA Voltage Regulation:300 Vrms - 13 Arms The Agilent 6813A is an AC Source.

The 6813A is a 1750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC Output Power: AC - Single Out
  • Single Phase Controller
  • Input Power:.5 %
  • Other Features:45 Hz - 1
  • Voltage Range:1750VA
  • Voltage Regulation:300 Vrms - 13 Arms

The Agilent 6813A is an AC Source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6813A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10750-20-3u-27482 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details