ValueTronics International, Inc. AC Source 6812B

Description
The 6812B is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 575 W 750 VA Crest Factor: 6 Maximum RMS voltage: 300 V Maximum RMS current: 6.5 A AC and DC output capability Compact single-phase Power line disturbance simulation Arbitrary waveform generation High-accuracy measurements Built-in harmonic analysis capability Built-in GPIB and RS-232 interface with SCPI programming VXI plug & play drivers The Agilent HP 6812B AC Power Source / analyzer is designed for applications which require precise control, accurate measurements, and analysis of single and three phase AC power. The feature set and performance levels of this product provide the flexibility necessary to power and test a wide variety of devices.
Datasheet
Description
The 6812B is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 575 W 750 VA Crest Factor: 6 Maximum RMS voltage: 300 V Maximum RMS current: 6.5 A AC and DC output capability Compact single-phase Power line disturbance simulation Arbitrary waveform generation High-accuracy measurements Built-in harmonic analysis capability Built-in GPIB and RS-232 interface with SCPI programming VXI plug & play drivers The Agilent HP 6812B AC Power Source / analyzer is designed for applications which require precise control, accurate measurements, and analysis of single and three phase AC power. The feature set and performance levels of this product provide the flexibility necessary to power and test a wide variety of devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6812B
The 6812B is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 575 W 750 VA Crest Factor: 6 Maximum RMS voltage: 300 V Maximum RMS current: 6.5 A AC and DC output capability Compact single-phase Power line disturbance simulation Arbitrary waveform generation High-accuracy measurements Built-in harmonic analysis capability Built-in GPIB and RS-232 interface with SCPI programming VXI plug & play drivers The Agilent HP 6812B AC Power Source / analyzer is designed for applications which require precise control, accurate measurements, and analysis of single and three phase AC power. The feature set and performance levels of this product provide the flexibility necessary to power and test a wide variety of devices.

The 6812B is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 575 W
  • 750 VA
  • Crest Factor: 6
  • Maximum RMS voltage: 300 V
  • Maximum RMS current: 6.5 A
  • AC and DC output capability
  • Compact single-phase
  • Power line disturbance simulation
  • Arbitrary waveform generation
  • High-accuracy measurements
  • Built-in harmonic analysis capability
  • Built-in GPIB and RS-232 interface with SCPI programming
  • VXI plug & play drivers

The Agilent HP 6812B AC Power Source / analyzer is designed for applications which require precise control, accurate measurements, and analysis of single and three phase AC power. The feature set and performance levels of this product provide the flexibility necessary to power and test a wide variety of devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6812B
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233834 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details