ValueTronics International, Inc. AC Source 6812A

Description
The 6812A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 0-300 Vrms single phase 45 Hz to 1 kHz Built-in GPIB/RS-232 Standard line input is 120 VAC single phase 47-63 Hz The Agilent 6812A is an AC Source.
Description
The 6812A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 0-300 Vrms single phase 45 Hz to 1 kHz Built-in GPIB/RS-232 Standard line input is 120 VAC single phase 47-63 Hz The Agilent 6812A is an AC Source.

Suppliers

Company
Product
Description
Supplier Links
AC Source 6812A
The 6812A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 0-300 Vrms single phase 45 Hz to 1 kHz Built-in GPIB/RS-232 Standard line input is 120 VAC single phase 47-63 Hz The Agilent 6812A is an AC Source.

The 6812A is a 750 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 0-300 Vrms single phase
  • 45 Hz to 1 kHz
  • Built-in GPIB/RS-232
  • Standard line input is 120 VAC single phase 47-63 Hz

The Agilent 6812A is an AC Source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6812A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details