ValueTronics International, Inc. AC Source 6811B

Description
The 6811B is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Ratings Power: 375 VA Voltage RMS: 300 V Current RMS: 3.25 A Repetitive & non-repetitive peak current: 40 A Output Frequency Range DC; 45 Hz to 1 kHz Ripple & Noise (20 kHz to 10 MHz) -60 dB (relative to full scale) Line & Load Regulation Line regulation (% of full scale): 0.1% Load regulation (% of full scale): 0.5% Measurement Accuracy RMS. Voltage (35 - 100 Hz): 0.03% + 100mV DC Voltage: 0.05% + 150 mV RMS. Current (45 - 100 Hz) High Range: 0.05% + 10mA Low Range: 0.05% + 1.5mA Power (VA) (45 - 100 Hz) High Range: 0.1% + 1.5VA + 12 mVA/V Low Range: 0.1% + 1.5VA + 1.2 mVA/V The Agilent HP 6811B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices. Set up is made easy with the Graphical User Interface, which requires no programming. The Agilent HP 6811B provides a complete AC and DC power and measurement solution with extensive features to protect valuable DUTs. Save space on a lab bench or in a test rack with this flexible instrument. With the built-in power analyzer, this AC Power Source / Power Analyzer combines the capabilities of a multimeter, oscilloscope, harmonic analyzer, arbitrary waveform generator, and power analyzer all in one device. This instrument may also be used to produce DC power, either alone or as a DC offset to an AC waveform. An optional second power analyzer is available, which can be used independently from the source, or for dual-node measurements such as power supply input/output efficiency tests. Powerful Built-in Measurement Capabilities Keysight Agilent HP AC sources have extensive 16-bit precision measurement capabilities which would normally require a number of complex measurement instruments, including a DMM (digital multimeter), oscilloscope, power analyzer, and harmonic analyzer. The precision measurements include: RMS, DC, AC + DC voltage and current Peak voltage and current Real, apparent, and reactive power Harmonic analysis of voltage and current waveforms providing amplitude and phase up to the 50th harmonic THD (total harmonic distortion) Triggered acquisition of digitized voltage and current Using the measurement capabilities of an Keysight Agilent HP AC source simplifies your test setups and helps you obtain accurate data quickly.
Datasheet
Description
The 6811B is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Ratings Power: 375 VA Voltage RMS: 300 V Current RMS: 3.25 A Repetitive & non-repetitive peak current: 40 A Output Frequency Range DC; 45 Hz to 1 kHz Ripple & Noise (20 kHz to 10 MHz) -60 dB (relative to full scale) Line & Load Regulation Line regulation (% of full scale): 0.1% Load regulation (% of full scale): 0.5% Measurement Accuracy RMS. Voltage (35 - 100 Hz): 0.03% + 100mV DC Voltage: 0.05% + 150 mV RMS. Current (45 - 100 Hz) High Range: 0.05% + 10mA Low Range: 0.05% + 1.5mA Power (VA) (45 - 100 Hz) High Range: 0.1% + 1.5VA + 12 mVA/V Low Range: 0.1% + 1.5VA + 1.2 mVA/V The Agilent HP 6811B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices. Set up is made easy with the Graphical User Interface, which requires no programming. The Agilent HP 6811B provides a complete AC and DC power and measurement solution with extensive features to protect valuable DUTs. Save space on a lab bench or in a test rack with this flexible instrument. With the built-in power analyzer, this AC Power Source / Power Analyzer combines the capabilities of a multimeter, oscilloscope, harmonic analyzer, arbitrary waveform generator, and power analyzer all in one device. This instrument may also be used to produce DC power, either alone or as a DC offset to an AC waveform. An optional second power analyzer is available, which can be used independently from the source, or for dual-node measurements such as power supply input/output efficiency tests. Powerful Built-in Measurement Capabilities Keysight Agilent HP AC sources have extensive 16-bit precision measurement capabilities which would normally require a number of complex measurement instruments, including a DMM (digital multimeter), oscilloscope, power analyzer, and harmonic analyzer. The precision measurements include: RMS, DC, AC + DC voltage and current Peak voltage and current Real, apparent, and reactive power Harmonic analysis of voltage and current waveforms providing amplitude and phase up to the 50th harmonic THD (total harmonic distortion) Triggered acquisition of digitized voltage and current Using the measurement capabilities of an Keysight Agilent HP AC source simplifies your test setups and helps you obtain accurate data quickly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6811B
The 6811B is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Ratings Power: 375 VA Voltage RMS: 300 V Current RMS: 3.25 A Repetitive & non-repetitive peak current: 40 A Output Frequency Range DC; 45 Hz to 1 kHz Ripple & Noise (20 kHz to 10 MHz) -60 dB (relative to full scale) Line & Load Regulation Line regulation (% of full scale): 0.1% Load regulation (% of full scale): 0.5% Measurement Accuracy RMS. Voltage (35 - 100 Hz): 0.03% + 100mV DC Voltage: 0.05% + 150 mV RMS. Current (45 - 100 Hz) High Range: 0.05% + 10mA Low Range: 0.05% + 1.5mA Power (VA) (45 - 100 Hz) High Range: 0.1% + 1.5VA + 12 mVA/V Low Range: 0.1% + 1.5VA + 1.2 mVA/V The Agilent HP 6811B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices. Set up is made easy with the Graphical User Interface, which requires no programming. The Agilent HP 6811B provides a complete AC and DC power and measurement solution with extensive features to protect valuable DUTs. Save space on a lab bench or in a test rack with this flexible instrument. With the built-in power analyzer, this AC Power Source / Power Analyzer combines the capabilities of a multimeter, oscilloscope, harmonic analyzer, arbitrary waveform generator, and power analyzer all in one device. This instrument may also be used to produce DC power, either alone or as a DC offset to an AC waveform. An optional second power analyzer is available, which can be used independently from the source, or for dual-node measurements such as power supply input/output efficiency tests. Powerful Built-in Measurement Capabilities Keysight Agilent HP AC sources have extensive 16-bit precision measurement capabilities which would normally require a number of complex measurement instruments, including a DMM (digital multimeter), oscilloscope, power analyzer, and harmonic analyzer. The precision measurements include: RMS, DC, AC + DC voltage and current Peak voltage and current Real, apparent, and reactive power Harmonic analysis of voltage and current waveforms providing amplitude and phase up to the 50th harmonic THD (total harmonic distortion) Triggered acquisition of digitized voltage and current Using the measurement capabilities of an Keysight Agilent HP AC source simplifies your test setups and helps you obtain accurate data quickly.

The 6811B is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Ratings
  • Power: 375 VA
  • Voltage RMS: 300 V
  • Current RMS: 3.25 A
  • Repetitive & non-repetitive peak current: 40 A
  • Output Frequency Range DC; 45 Hz to 1 kHz
  • Ripple & Noise (20 kHz to 10 MHz)
  • -60 dB (relative to full scale)
  • Line & Load Regulation
  • Line regulation (% of full scale): 0.1%
  • Load regulation (% of full scale): 0.5%
  • Measurement Accuracy
  • RMS. Voltage (35 - 100 Hz): 0.03% + 100mV
  • DC Voltage: 0.05% + 150 mV
  • RMS. Current (45 - 100 Hz)
  • High Range: 0.05% + 10mA
  • Low Range: 0.05% + 1.5mA
  • Power (VA) (45 - 100 Hz)
  • High Range: 0.1% + 1.5VA + 12 mVA/V
  • Low Range: 0.1% + 1.5VA + 1.2 mVA/V

The Agilent HP 6811B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices. Set up is made easy with the Graphical User Interface, which requires no programming. The Agilent HP 6811B provides a complete AC and DC power and measurement solution with extensive features to protect valuable DUTs. Save space on a lab bench or in a test rack with this flexible instrument. With the built-in power analyzer, this AC Power Source / Power Analyzer combines the capabilities of a multimeter, oscilloscope, harmonic analyzer, arbitrary waveform generator, and power analyzer all in one device. This instrument may also be used to produce DC power, either alone or as a DC offset to an AC waveform. An optional second power analyzer is available, which can be used independently from the source, or for dual-node measurements such as power supply input/output efficiency tests.

Powerful Built-in Measurement Capabilities
Keysight Agilent HP AC sources have extensive 16-bit precision measurement capabilities which would normally require a number of complex measurement instruments, including a DMM (digital multimeter), oscilloscope, power analyzer, and harmonic analyzer. The precision measurements include:

  • RMS, DC, AC + DC voltage and current
  • Peak voltage and current
  • Real, apparent, and reactive power
  • Harmonic analysis of voltage and current waveforms providing amplitude and phase up to the 50th harmonic
  • THD (total harmonic distortion)
  • Triggered acquisition of digitized voltage and current

Using the measurement capabilities of an Keysight Agilent HP AC source simplifies your test setups and helps you obtain accurate data quickly.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6811B
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6874-ea-pul-11000-80-4u-30000w-32093 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details