ValueTronics International, Inc. AC Source 6811A

Description
The 6811A is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 375VA 300 V 45 Hz- 1 kHz Built-in HP-IB and RS-232 interface with SCPI programming ±425V DC voltage range 3.25A max. RMS current output 2.5A max. DC current Arbitrary waveform generation, Built-in harmonic analysis capability The Agilent 6811A is an AC Source.
Description
The 6811A is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 375VA 300 V 45 Hz- 1 kHz Built-in HP-IB and RS-232 interface with SCPI programming ±425V DC voltage range 3.25A max. RMS current output 2.5A max. DC current Arbitrary waveform generation, Built-in harmonic analysis capability The Agilent 6811A is an AC Source.

Suppliers

Company
Product
Description
Supplier Links
AC Source 6811A
The 6811A is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 375VA 300 V 45 Hz- 1 kHz Built-in HP-IB and RS-232 interface with SCPI programming ±425V DC voltage range 3.25A max. RMS current output 2.5A max. DC current Arbitrary waveform generation, Built-in harmonic analysis capability The Agilent 6811A is an AC Source.

The 6811A is a 375 VA AC Source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 375VA
  • 300 V
  • 45 Hz- 1 kHz
  • Built-in HP-IB and RS-232 interface with SCPI programming
  • ±425V DC voltage range
  • 3.25A max. RMS current output
  • 2.5A max. DC current
  • Arbitrary waveform generation,
  • Built-in harmonic analysis capability

The Agilent 6811A is an AC Source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6811A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 787-1631 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details