ValueTronics International, Inc. DC Power Supply 6642A

Description
The 6642A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 10A Power: 200W Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers Increase test throughput with fast up and down programming time Protect valuable assemblies with fast protection features Proven reliability Low ripple and noise Programming Accuracy at 25°C ±5°C Voltage 0.06% + 10 mV Current 0.15% + 13 mA Ripple & Noise (20 Hz - 20 MHz) Voltage rms: 300 µV Voltage peak-to-peak: 3 mV Current rms: 5 mA The Agilent 6642A 200W, linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Programming of the DC output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise. This series of 200 W linear-regulated dc power supplies is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Valuable assemblies can be destroyed by a minor component failure that can allow a surge of voltage or current to flow to the DUT. Fast protection features, including fast crowbar, mode crossover protection, and the ability to connect the protection circuitry of multiple power supplies can increase production yield.
Datasheet
Description
The 6642A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 10A Power: 200W Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers Increase test throughput with fast up and down programming time Protect valuable assemblies with fast protection features Proven reliability Low ripple and noise Programming Accuracy at 25°C ±5°C Voltage 0.06% + 10 mV Current 0.15% + 13 mA Ripple & Noise (20 Hz - 20 MHz) Voltage rms: 300 µV Voltage peak-to-peak: 3 mV Current rms: 5 mA The Agilent 6642A 200W, linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Programming of the DC output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise. This series of 200 W linear-regulated dc power supplies is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Valuable assemblies can be destroyed by a minor component failure that can allow a surge of voltage or current to flow to the DUT. Fast protection features, including fast crowbar, mode crossover protection, and the ability to connect the protection circuitry of multiple power supplies can increase production yield.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6642A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6642A
DC Power Supply 6642A
The 6642A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 10A Power: 200W Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers Increase test throughput with fast up and down programming time Protect valuable assemblies with fast protection features Proven reliability Low ripple and noise Programming Accuracy at 25°C ±5°C Voltage 0.06% + 10 mV Current 0.15% + 13 mA Ripple & Noise (20 Hz - 20 MHz) Voltage rms: 300 µV Voltage peak-to-peak: 3 mV Current rms: 5 mA The Agilent 6642A 200W, linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Programming of the DC output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise. This series of 200 W linear-regulated dc power supplies is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Valuable assemblies can be destroyed by a minor component failure that can allow a surge of voltage or current to flow to the DUT. Fast protection features, including fast crowbar, mode crossover protection, and the ability to connect the protection circuitry of multiple power supplies can increase production yield.

The 6642A is a 200 W, 20 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 10A
  • Power: 200W
  • Auto-parallel up to three units
  • Outputs can be connected in parallel or in series
  • Programmable over-voltage and over-current protection
  • Over-temperature protection
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI)
  • Self-test occurs at power-on from an GPIB command
  • User definable power-on state
  • VXI plug & play drivers
  • Increase test throughput with fast up and down programming time
  • Protect valuable assemblies with fast protection features
  • Proven reliability
  • Low ripple and noise

Programming Accuracy at 25°C ±5°C

  • Voltage 0.06% + 10 mV
  • Current 0.15% + 13 mA

Ripple & Noise (20 Hz - 20 MHz)

  • Voltage rms: 300 µV
  • Voltage peak-to-peak: 3 mV
  • Current rms: 5 mA

The Agilent 6642A 200W, linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time.

Programming of the DC output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.

Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.

This series of 200 W linear-regulated dc power supplies is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time.

Valuable assemblies can be destroyed by a minor component failure that can allow a surge of voltage or current to flow to the DUT. Fast protection features, including fast crowbar, mode crossover protection, and the ability to connect the protection circuitry of multiple power supplies can increase production yield.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6642A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227791 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details