ValueTronics International, Inc. DC Power Supply 66332A

Description
The 66332A is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 5A Power: 100W Dynamic voltage and current pulse measurements High accuracy current measurement Current sinking Low power supply output noise High speed output programming Product reliability and worldwide support VXI plug&play drivers The Agilent 66332A is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.
Datasheet
Description
The 66332A is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 5A Power: 100W Dynamic voltage and current pulse measurements High accuracy current measurement Current sinking Low power supply output noise High speed output programming Product reliability and worldwide support VXI plug&play drivers The Agilent 66332A is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66332A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66332A
DC Power Supply 66332A
The 66332A is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 5A Power: 100W Dynamic voltage and current pulse measurements High accuracy current measurement Current sinking Low power supply output noise High speed output programming Product reliability and worldwide support VXI plug&play drivers The Agilent 66332A is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.

The 66332A is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 5A
  • Power: 100W
  • Dynamic voltage and current pulse measurements
  • High accuracy current measurement
  • Current sinking
  • Low power supply output noise
  • High speed output programming
  • Product reliability and worldwide support
  • VXI plug&play drivers

The Agilent 66332A is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66332A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1226587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details