ValueTronics International, Inc. DC Power Supply 6632B

Description
The 6632B is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output voltage: 0 to 20 V Output current: 0 to 5 A Power: 100W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface VXI plug & play drivers Fast, low-noise outputs Programmable active down-programmer sinks the full rated current Dual-range, precision low current measurement Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming Accuracy at 25°C ± 5°C Voltage: 10 mV + Current: 0.05% + 2 mA Ripple & Noise (20 Hz to 20 MHz) Voltage Normal Mode peak-to-peak: 3 mV Voltage Normal Mode RMS: 0.3 mV Fast mode RMS/ peak-to-peak: 1 mV/ 10 mV Current RMS: 2 mA The Agilent HP 6632B is rated at 20V, 5A. It is an ideal power source for demanding production test applications. It offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6632B provides current measurement down to the microamp level. It also provides high-speed programming with less than 4 millisecond response time. This series of linear-regulated 80-100 W DC power supplies is designed to maximize the throughput of DUTs through the manufacturing test process. Both programming and measurement are optimized for speed. The active downprogrammer can sink up to the full rated current of the power supply, which quickly brings the power supply output to zero volts. The 6630B series offers many advanced programmable features including stored states and status reporting. Programming is done using industry standard SCPI commands via the GPIB or RS-232. Test system integration is further simplified by using the VXIplug&play drivers. The optional relays simplify system design and troubleshooting. The optional front panel binding posts make the 6630B series convenient on the R&D lab bench. The built-in microamp measurement system helps the engineer to easily and accurately monitor the output voltage and current without a complicated test setup.
Datasheet
Description
The 6632B is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output voltage: 0 to 20 V Output current: 0 to 5 A Power: 100W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface VXI plug & play drivers Fast, low-noise outputs Programmable active down-programmer sinks the full rated current Dual-range, precision low current measurement Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming Accuracy at 25°C ± 5°C Voltage: 10 mV + Current: 0.05% + 2 mA Ripple & Noise (20 Hz to 20 MHz) Voltage Normal Mode peak-to-peak: 3 mV Voltage Normal Mode RMS: 0.3 mV Fast mode RMS/ peak-to-peak: 1 mV/ 10 mV Current RMS: 2 mA The Agilent HP 6632B is rated at 20V, 5A. It is an ideal power source for demanding production test applications. It offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6632B provides current measurement down to the microamp level. It also provides high-speed programming with less than 4 millisecond response time. This series of linear-regulated 80-100 W DC power supplies is designed to maximize the throughput of DUTs through the manufacturing test process. Both programming and measurement are optimized for speed. The active downprogrammer can sink up to the full rated current of the power supply, which quickly brings the power supply output to zero volts. The 6630B series offers many advanced programmable features including stored states and status reporting. Programming is done using industry standard SCPI commands via the GPIB or RS-232. Test system integration is further simplified by using the VXIplug&play drivers. The optional relays simplify system design and troubleshooting. The optional front panel binding posts make the 6630B series convenient on the R&D lab bench. The built-in microamp measurement system helps the engineer to easily and accurately monitor the output voltage and current without a complicated test setup.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6632B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6632B
DC Power Supply 6632B
The 6632B is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output voltage: 0 to 20 V Output current: 0 to 5 A Power: 100W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface VXI plug & play drivers Fast, low-noise outputs Programmable active down-programmer sinks the full rated current Dual-range, precision low current measurement Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming Accuracy at 25°C ± 5°C Voltage: 10 mV + Current: 0.05% + 2 mA Ripple & Noise (20 Hz to 20 MHz) Voltage Normal Mode peak-to-peak: 3 mV Voltage Normal Mode RMS: 0.3 mV Fast mode RMS/ peak-to-peak: 1 mV/ 10 mV Current RMS: 2 mA The Agilent HP 6632B is rated at 20V, 5A. It is an ideal power source for demanding production test applications. It offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6632B provides current measurement down to the microamp level. It also provides high-speed programming with less than 4 millisecond response time. This series of linear-regulated 80-100 W DC power supplies is designed to maximize the throughput of DUTs through the manufacturing test process. Both programming and measurement are optimized for speed. The active downprogrammer can sink up to the full rated current of the power supply, which quickly brings the power supply output to zero volts. The 6630B series offers many advanced programmable features including stored states and status reporting. Programming is done using industry standard SCPI commands via the GPIB or RS-232. Test system integration is further simplified by using the VXIplug&play drivers. The optional relays simplify system design and troubleshooting. The optional front panel binding posts make the 6630B series convenient on the R&D lab bench. The built-in microamp measurement system helps the engineer to easily and accurately monitor the output voltage and current without a complicated test setup.

The 6632B is a 100 W, 20 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output voltage: 0 to 20 V
  • Output current: 0 to 5 A
  • Power: 100W
  • High throughput
  • Precision low current measurement
  • Low-output noise
  • High-speed programming
  • GPIB and RS-232 interface
  • VXI plug & play drivers
  • Fast, low-noise outputs
  • Programmable active down-programmer sinks the full rated current
  • Dual-range, precision low current measurement
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safety

Programming Accuracy at 25°C ± 5°C

  • Voltage: 10 mV
  • + Current: 0.05% + 2 mA

Ripple & Noise (20 Hz to 20 MHz)

  • Voltage Normal Mode peak-to-peak: 3 mV
  • Voltage Normal Mode RMS: 0.3 mV
  • Fast mode RMS/ peak-to-peak: 1 mV/ 10 mV
  • Current RMS: 2 mA

The Agilent HP 6632B is rated at 20V, 5A. It is an ideal power source for demanding production test applications. It offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6632B provides current measurement down to the microamp level. It also provides high-speed programming with less than 4 millisecond response time.

This series of linear-regulated 80-100 W DC power supplies is designed to maximize the throughput of DUTs through the manufacturing test process. Both programming and measurement are optimized for speed. The active downprogrammer can sink up to the full rated current of the power supply, which quickly brings the power supply output to zero volts. The 6630B series offers many advanced programmable features including stored states and status reporting. Programming is done using industry standard SCPI commands via the GPIB or RS-232.

Test system integration is further simplified by using the VXIplug&play drivers. The optional relays simplify system design and troubleshooting.

The optional front panel binding posts make the 6630B series convenient on the R&D lab bench. The built-in microamp measurement system helps the engineer to easily and accurately monitor the output voltage and current without a complicated test setup.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6632B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SGA600-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details