ValueTronics International, Inc. DC Power Supply 66321D

Description
The 66321D is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 45W Programmable output resistance (-0.04 ω to 1 ω) Improved transient response <20 us Very low transient voltage drop <30 mV Programmable output response compensation Stable output for either long or short load leads Improved standby current measurement accuracy (New ± 1A range) Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device Excellent transient voltage response characteristics prevent test interruptions due to triggering low voltage phone shutdown (typically <30mv) Programmable output response compensation to insure stable output operation for either long or short wiring Precision uA, mA, Amp measurement for "sleep mode," "standby mode," and "talk mode" battery current draw characterization The Agilent 66321D mobile communications DC source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321D mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads. The Agilent 66321D DC source provides all of the capabilities of the Agilent 66321B with the addition of a built-in digital voltmeter.
Datasheet
Description
The 66321D is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 45W Programmable output resistance (-0.04 ω to 1 ω) Improved transient response <20 us Very low transient voltage drop <30 mV Programmable output response compensation Stable output for either long or short load leads Improved standby current measurement accuracy (New ± 1A range) Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device Excellent transient voltage response characteristics prevent test interruptions due to triggering low voltage phone shutdown (typically <30mv) Programmable output response compensation to insure stable output operation for either long or short wiring Precision uA, mA, Amp measurement for "sleep mode," "standby mode," and "talk mode" battery current draw characterization The Agilent 66321D mobile communications DC source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321D mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads. The Agilent 66321D DC source provides all of the capabilities of the Agilent 66321B with the addition of a built-in digital voltmeter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66321D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66321D
DC Power Supply 66321D
The 66321D is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 45W Programmable output resistance (-0.04 ω to 1 ω) Improved transient response <20 us Very low transient voltage drop <30 mV Programmable output response compensation Stable output for either long or short load leads Improved standby current measurement accuracy (New ± 1A range) Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device Excellent transient voltage response characteristics prevent test interruptions due to triggering low voltage phone shutdown (typically <30mv) Programmable output response compensation to insure stable output operation for either long or short wiring Precision uA, mA, Amp measurement for "sleep mode," "standby mode," and "talk mode" battery current draw characterization The Agilent 66321D mobile communications DC source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321D mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads. The Agilent 66321D DC source provides all of the capabilities of the Agilent 66321B with the addition of a built-in digital voltmeter.

The 66321D is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 15V
  • Current: 3A
  • Power: 45W
  • Programmable output resistance (-0.04 Ω to 1 Ω)
  • Improved transient response <20 us
  • Very low transient voltage drop <30 mV
  • Programmable output response compensation
  • Stable output for either long or short load leads
  • Improved standby current measurement accuracy (New ± 1A range)
  • Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries
  • Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device
  • Excellent transient voltage response characteristics prevent test interruptions due to triggering low voltage phone shutdown (typically <30mv)
  • Programmable output response compensation to insure stable output operation for either long or short wiring
  • Precision uA, mA, Amp measurement for "sleep mode," "standby mode," and "talk mode" battery current draw characterization

The Agilent 66321D mobile communications DC source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321D mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads. The Agilent 66321D DC source provides all of the capabilities of the Agilent 66321B with the addition of a built-in digital voltmeter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66321D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2218-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details