ValueTronics International, Inc. DC Power Supply 66321B

Description
The 66321B is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 45W Programming accuracy at 25°C: ±5°C (% of setting plus fixed) Transient Response: 40 mV drop, <20 µs transient response time The Agilent 66321B Mobile Communications DC Source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321B mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads.
Datasheet
Description
The 66321B is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 45W Programming accuracy at 25°C: ±5°C (% of setting plus fixed) Transient Response: 40 mV drop, <20 µs transient response time The Agilent 66321B Mobile Communications DC Source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321B mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66321B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66321B
DC Power Supply 66321B
The 66321B is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 45W Programming accuracy at 25°C: ±5°C (% of setting plus fixed) Transient Response: 40 mV drop, <20 µs transient response time The Agilent 66321B Mobile Communications DC Source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321B mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads.

The 66321B is a 45 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 15V
  • Current: 3A
  • Power: 45W
  • Programming accuracy at 25°C: ±5°C (% of setting plus fixed)
  • Transient Response: 40 mV drop, <20 µs transient response time

The Agilent 66321B Mobile Communications DC Source provides fast transient response, exceptional sourcing, output resistance programming, and precision measurement. This product is specially designed for testing next generation digital wireless communications products. The Agilent 66321B mobile communications DC source offers a new capability that simulates the internal resistance of a battery or battery pack. Additionally, these high performance models offer improved transient response and stable output operation with either short or long load leads.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66321B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303S-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details