ValueTronics International, Inc. DC Power Supply 66312A

Description
The 66312A is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 2A Power: 40W Dynamic voltage and current pulse measurements High accuracy current measurement Current sinking Low power supply output noise High speed output programming Smaller size Product reliability and worldwide support VXI plug & play drivers The Agilent 66312A provides dynamic measurement and analysis of voltage and current waveforms. It is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.
Datasheet
Description
The 66312A is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 2A Power: 40W Dynamic voltage and current pulse measurements High accuracy current measurement Current sinking Low power supply output noise High speed output programming Smaller size Product reliability and worldwide support VXI plug & play drivers The Agilent 66312A provides dynamic measurement and analysis of voltage and current waveforms. It is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66312A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66312A
DC Power Supply 66312A
The 66312A is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 2A Power: 40W Dynamic voltage and current pulse measurements High accuracy current measurement Current sinking Low power supply output noise High speed output programming Smaller size Product reliability and worldwide support VXI plug & play drivers The Agilent 66312A provides dynamic measurement and analysis of voltage and current waveforms. It is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.

The 66312A is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 2A
  • Power: 40W
  • Dynamic voltage and current pulse measurements
  • High accuracy current measurement
  • Current sinking
  • Low power supply output noise
  • High speed output programming
  • Smaller size
  • Product reliability and worldwide support
  • VXI plug & play drivers

The Agilent 66312A provides dynamic measurement and analysis of voltage and current waveforms. It is ideal for testing digital wireless communications products/components because it not only provides the power for testing, but also performs the peak current measurements required to characterize the pulsed current demands of these products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66312A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227075 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details