ValueTronics International, Inc. DC Power Supply 6628A

Description
The 6628A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Ratings (Two 50W outputs) Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A Accuracy at 25°C ±5°C (2 outputs) Voltage 50W: 0.016% + 3 mV (low), 10 mV (high) Current 50W: 0.04% + 185 µA (low), 500 µA (high) Noise (20 Hz to 20 MHz) 2 output each Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 0.1 mA The Agilent HP 6628A is a precision, dual-output power supply that provides fast, low-noise outputs; dual-range, precision low current measurement; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. The Agilent HP 6628A 50 Watt, dual-output is versatile and very useful on the R&D bench. This 3U high package can be controlled from either the front panel keypad or, for automated testing, from the GPIB. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet
Description
The 6628A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Ratings (Two 50W outputs) Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A Accuracy at 25°C ±5°C (2 outputs) Voltage 50W: 0.016% + 3 mV (low), 10 mV (high) Current 50W: 0.04% + 185 µA (low), 500 µA (high) Noise (20 Hz to 20 MHz) 2 output each Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 0.1 mA The Agilent HP 6628A is a precision, dual-output power supply that provides fast, low-noise outputs; dual-range, precision low current measurement; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. The Agilent HP 6628A 50 Watt, dual-output is versatile and very useful on the R&D bench. This 3U high package can be controlled from either the front panel keypad or, for automated testing, from the GPIB. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6628A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6628A
DC Power Supply 6628A
The 6628A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Ratings (Two 50W outputs) Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A Accuracy at 25°C ±5°C (2 outputs) Voltage 50W: 0.016% + 3 mV (low), 10 mV (high) Current 50W: 0.04% + 185 µA (low), 500 µA (high) Noise (20 Hz to 20 MHz) 2 output each Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 0.1 mA The Agilent HP 6628A is a precision, dual-output power supply that provides fast, low-noise outputs; dual-range, precision low current measurement; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. The Agilent HP 6628A 50 Watt, dual-output is versatile and very useful on the R&D bench. This 3U high package can be controlled from either the front panel keypad or, for automated testing, from the GPIB. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

The 6628A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

Output Ratings (Two 50W outputs)

  • Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA
  • High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A

Accuracy at 25°C ±5°C (2 outputs)

  • Voltage 50W: 0.016% + 3 mV (low), 10 mV (high)
  • Current 50W: 0.04% + 185 µA (low), 500 µA (high)

Noise (20 Hz to 20 MHz) 2 output each

  • Voltage RMS: 500 µV
  • Peak-to-peak: 3 mV
  • Current RMS: 0.1 mA

The Agilent HP 6628A is a precision, dual-output power supply that provides fast, low-noise outputs; dual-range, precision low current measurement; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. The Agilent HP 6628A 50 Watt, dual-output is versatile and very useful on the R&D bench. This 3U high package can be controlled from either the front panel keypad or, for automated testing, from the GPIB.

Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer.

Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6628A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details