ValueTronics International, Inc. DC Power Supply 6625A

Description
The 6625A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50/0-16 Current: 0-1A/0-2A Power: 50W Dual Output GPIB programming of voltage and current to 0.5 mV or 15 uA 14-bit measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Programmable over-voltage and over-current protection Electronic calibration via GPIB VXI plug&play drivers The Agilent 6625A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. The Agilent 6625A has 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet
Description
The 6625A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50/0-16 Current: 0-1A/0-2A Power: 50W Dual Output GPIB programming of voltage and current to 0.5 mV or 15 uA 14-bit measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Programmable over-voltage and over-current protection Electronic calibration via GPIB VXI plug&play drivers The Agilent 6625A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. The Agilent 6625A has 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6625A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6625A
DC Power Supply 6625A
The 6625A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50/0-16 Current: 0-1A/0-2A Power: 50W Dual Output GPIB programming of voltage and current to 0.5 mV or 15 uA 14-bit measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Programmable over-voltage and over-current protection Electronic calibration via GPIB VXI plug&play drivers The Agilent 6625A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. The Agilent 6625A has 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

The 6625A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-50/0-16
  • Current: 0-1A/0-2A
  • Power: 50W
  • Dual Output
  • GPIB programming of voltage and current to 0.5 mV or 15 uA
  • 14-bit measured voltage and current read-back over the GPIB
  • Two outputs can be connected in parallel or in series
  • Automatic selection of operating voltage and current range
  • Programmable over-voltage and over-current protection
  • Electronic calibration via GPIB
  • VXI plug&play drivers

The Agilent 6625A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. The Agilent 6625A has 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility.

Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer.

Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6625A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details